EN
  • EN
  • DE

AD8290ACPZ-R2

Part No AD8290ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Current Sense
-3db Bandwidth 250Hz
Current - Input Bias 100pA
Supply Current 1.2mA
Supply Voltage , Single/Dual (±) 2.6V ~ 5.5V, ±1.3V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-UFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-UQ (3x3)
Family Part Number AD8290
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 759594-AD8290ACPZ-R2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8290ACPZ-R2 CAD Model

Description

AD8290ACPZ-R2: Precision Gain Block Amplifier from Analog Devices Inc.

The AD8290ACPZ-R2 from Analog Devices Inc. is a high-performance, precision gain block amplifier designed to offer a complete signal chain solution in various applications. This device is a part of Analog Devices' extensive range of amplifiers that are renowned for their accuracy, reliability, and ease of use.

Key Features

  • Precision Fixed Gain: The AD8290ACPZ-R2 comes with a factory-trimmed gain, ensuring high accuracy without the need for external gain-setting components. This precision is crucial for applications requiring consistent and predictable amplification.
  • Low Offset Voltage: The amplifier boasts a low input offset voltage, minimizing errors in signal processing and making it ideal for precision measurement and control systems.
  • Single Supply Operation: Operating on a single supply voltage simplifies the power supply design and can reduce system power requirements. This feature is especially beneficial for portable or battery-powered devices.
  • Wide Bandwidth: With a wide bandwidth, the AD8290ACPZ-R2 can handle a broad range of frequencies, making it versatile for different signal processing tasks.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD8290ACPZ-R2 saves valuable board space and is suitable for space-constrained applications.

Applications

The AD8290ACPZ-R2 is adept at serving a variety of applications, including:

  • Medical instrumentation
  • Automatic test equipment
  • Data acquisition systems
  • Industrial control systems
  • Battery-powered devices

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the AD8290ACPZ-R2 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and commercial applications.

Conclusion

With its precision fixed gain, low offset voltage, single supply operation, wide bandwidth, and compact packaging, the AD8290ACPZ-R2 is an excellent choice for designers looking to incorporate a reliable gain block amplifier into their systems. Whether for medical, industrial, or consumer applications, this device from Analog Devices Inc. ensures performance and precision.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2241 $52.2410
24+ $4.2865 $102.8760
37+ $4.1525 $153.6425
50+ $4.0186 $200.9300
65+ $3.8846 $252.4990
87+ $3.4828 $303.0036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,947 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess