EN
  • EN
  • DE

AD8283WBCPZ-RL

Part No AD8283WBCPZ-RL
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description Radar Receive Path AFE: 6-Channel LNA/PGA/AAF with ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Radar Receiver AFE
RF Type Radar
Package 72-VFQFN Exposed Pad, CSP
Manufacturer Package 72-LFCSP-VQ (10x10)
Win Source Part Number 1138418-AD8283WBCPZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8283
Introduction Date April 25, 2011
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8283WBCPZ-RL CAD Model

Description

Product Overview: AD8283WBCPZ-RL by Analog Devices Inc.

The AD8283WBCPZ-RL is a high-performance, six-channel radar receive path solution designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically tailored for automotive radar applications, offering an optimal blend of performance, power efficiency, and space-saving design.

The device integrates six low noise amplifiers (LNAs) and six 12-bit analog-to-digital converters (ADCs) to process multiple receive channels simultaneously, making it an ideal choice for advanced driver assistance systems (ADAS) such as adaptive cruise control, collision avoidance, and parking assistance. Its compact 9 mm x 9 mm, 64-lead LFCSP (Lead Frame Chip Scale Package) makes it suitable for space-constrained automotive environments.

Key features of the AD8283WBCPZ-RL include:

  • Programmable gain for each channel to ensure flexibility and adaptability to different signal conditions.
  • Integrated anti-aliasing filters that minimize signal distortion and preserve signal fidelity.
  • A data rate of up to 80 MSPS (Mega Samples Per Second), which allows for high-speed signal processing.
  • Low power consumption, which is critical for automotive applications where energy efficiency is paramount.
  • An operating temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

The AD8283WBCPZ-RL also features a serial peripheral interface (SPI) for configuration, which simplifies the integration process with microcontrollers or digital signal processors. Moreover, its robust design complies with automotive quality standards, including AEC-Q100 qualification for automotive reliability.

In summary, the AD8283WBCPZ-RL from Analog Devices Inc. is a comprehensive solution for automotive radar systems, offering high integration, superior performance, and reliability, all in a package that fits the demanding requirements of the modern automotive industry.

You May Also Be Interested in

Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.2591 $74.5182
4+ $30.5716 $122.2864
6+ $29.6163 $177.6978
7+ $28.6609 $200.6263
10+ $27.7055 $277.0550
13+ $24.8394 $322.9122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 635 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess