Product Overview: AD826ARZ
The AD826ARZ is a high-performance, dual operational amplifier designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This op-amp is part of a family of devices that combine high speed with low power consumption, making it an ideal choice for a wide range of applications including video, filters, and audio.
With its operating voltage range of ±5 V to ±15 V, the AD826ARZ provides designers with flexibility in various circuit configurations. It boasts a high slew rate of 350 V/µs and a wide bandwidth of 50 MHz while maintaining a low supply current of just 6.5 mA per amplifier. This combination of features ensures that the device can handle rapid signal changes with ease, making it perfect for high-speed signal processing tasks.
The AD826ARZ also features a low total harmonic distortion (THD) which ensures minimal signal distortion, preserving the integrity of the original signal. This is particularly important in high-fidelity audio applications and precision instrumentation where signal quality is paramount.
Key Features:
- High Speed: 50 MHz bandwidth and 350 V/µs slew rate
- Low Power: 6.5 mA/amplifier supply current
- Flexible Voltage Range: ±5 V to ±15 V operating voltage
- Low Distortion: Ensures high signal integrity
- Dual Amplifier: Two amplifiers in one package for compact design
The AD826ARZ is packaged in a robust 8-lead SOIC form factor, which makes it easy to integrate into both new designs and existing layouts. Furthermore, its industrial temperature range of -40°C to +85°C ensures reliable operation in challenging environments.
Whether you're working on a professional audio system, a high-speed data acquisition system, or any application requiring high-speed and high-precision signal processing, the AD826ARZ from Analog Devices Inc. is a reliable and efficient solution that delivers exceptional performance.