EN
  • EN
  • DE

AD824AR-16

Part No AD824AR-16
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Supply, Rail-to-Rail Low Power, FET-Input Op Amp / Op Amp Quad Low Power Amplifier R-R O/P ±15V/30V 16-Pin SOIC N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 172129-AD824AR-16
Popularity Medium
Supply and Demand Status Limited
Family Name AD824
Introduction Date February 04, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD824AR-16 CAD Model

Description

Product Overview

AD824AR-16 Precision Op-Amp from Analog Devices Inc.

The AD824AR-16 is a high-performance operational amplifier (op-amp) designed by Analog Devices Inc., a leader in the semiconductor industry. This precision op-amp offers a perfect blend of speed and accuracy, making it an ideal choice for a wide range of applications, including medical instrumentation, data acquisition systems, and industrial controls.

Key Features

  • Wide Bandwidth: The AD824AR-16 boasts a wide bandwidth, which enables it to handle a broad range of frequencies with ease. This makes it suitable for applications requiring fast signal processing.
  • Low Noise: Engineered to have low noise characteristics, this op-amp ensures a clean and precise signal, minimizing the distortion and interference that can affect the performance of sensitive circuits.
  • Single Supply Operation: Capable of operating from a single power supply, the AD824AR-16 simplifies power management in systems that prefer a single voltage source, while also supporting dual supply configurations.
  • High Output Current: With its ability to deliver high output current, this op-amp can drive a variety of loads, making it extremely versatile for both consumer and industrial applications.
  • Low Power Consumption: The AD824AR-16 is designed for efficient power usage, which is crucial for battery-powered and portable devices where power conservation is a priority.

Applications

The operational amplifier's combination of features makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Active Filters
  • Photodiode Amplification
  • Analog to Digital Converters (ADC) Interface
  • Buffer Amplifiers
  • Professional Audio Equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD824AR-16 is no exception. Manufactured with the highest standards, this op-amp ensures long-term stability and performance, even in the most demanding environments.

With its superior design and robust capabilities, the AD824AR-16 from Analog Devices Inc. is the go-to solution for professionals seeking an op-amp that delivers both precision and power.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6567 $58.2835
13+ $9.5646 $124.3398
19+ $9.2656 $176.0464
26+ $8.9667 $233.1342
34+ $8.6680 $294.7120
45+ $7.7712 $349.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess