EN
  • EN
  • DE

AD8221ARMZ-REEL7

Part No AD8221ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INST Amp Single ±18V 8-Pin MSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 172123-AD8221ARMZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8221
Introduction Date April 07, 2003
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AD8221ARMZ-REEL7 CAD Model

Description

AD8221ARMZ-REEL7 Precision Instrumentation Amplifier

The AD8221ARMZ-REEL7 is a high-performance instrumentation amplifier designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This device is engineered to offer excellent accuracy and electrical performance for a wide array of industrial, medical, and automation applications that require signal amplification with high precision.

With its low input bias current, low offset voltage, and low noise, the AD8221ARMZ-REEL7 is particularly well-suited for applications such as medical instrumentation, strain gage amplifiers, and precision data acquisition systems. Its ability to reject high levels of common-mode noise ensures accurate and reliable measurements, making it an ideal choice for environments with challenging electrical interference.

Key Features

  • Gain Set with One External Resistor: The gain of the AD8221ARMZ-REEL7 can be easily adjusted by adding a single external resistor. This feature provides flexibility and precision, allowing the user to tailor the amplifier's performance to specific application needs.
  • High CMRR (Common-Mode Rejection Ratio): With a CMRR of 130 dB (minimum) at G = 1, this instrumentation amplifier ensures excellent performance in environments with high common-mode signals, providing stable and accurate measurements.
  • Wide Supply Range: The device can operate from a single supply of 4.5 V to 36 V, or dual supplies of ±2.25 V to ±18 V, making it adaptable to various power supply configurations.
  • Low Power Consumption: The AD8221ARMZ-REEL7 is designed for low power operation, which is critical for battery-powered and portable applications where power efficiency is a priority.
  • Robust Industrial Temperature Range: It operates reliably over a wide temperature range of -40°C to +85°C, ensuring consistent performance in diverse operating conditions.

Packaging and Availability

The AD8221ARMZ-REEL7 is supplied in a compact, surface-mountable MSOP-8 package, which is ideal for space-constrained applications. It is available in reel packaging, facilitating efficient integration into automated manufacturing processes.

With its combination of precision, flexibility, and reliability, the AD8221ARMZ-REEL7 from Analog Devices Inc. stands out as a superior choice for designers looking to enhance the accuracy and stability of their signal processing systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2557 $57.0228
8+ $13.3534 $106.8272
12+ $12.9023 $154.8276
17+ $12.0000 $204.0000
22+ $11.5489 $254.0758
28+ $11.0978 $310.7384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess