Product Overview: AD820BN by Analog Devices Inc.
The AD820BN is a precision, low power FET input operational amplifier designed by Analog Devices Inc., renowned for their innovative and high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This op-amp is part of the AD820 series, which is notable for its high performance in applications requiring a good balance between power consumption and speed.
Key Features:
- Single-Supply Operation: The AD820BN operates from a single supply range of 3V to 36V or from dual supplies of ±1.5V to ±18V, making it versatile for various circuit configurations and applications.
- Low Power Consumption: With a quiescent current of just 800µA max, this op-amp is suitable for battery-powered and portable devices without compromising performance.
- High Precision: The device offers excellent precision with a maximum input offset voltage of 1mV and input offset voltage drift of just 2µV/°C, ensuring reliable and stable operation across temperature variations.
- Low Input Bias Current: The FET input stage results in a low input bias current of 2pA, which is ideal for high impedance sensor signal conditioning and precision integrators.
- Rail-to-Rail Output Swing: The output can swing to within 10mV of each rail, providing maximum dynamic range, which is particularly useful in single-supply operations.
- Low Noise: With a voltage noise density of 12nV/√Hz at 1kHz, the AD820BN is suitable for applications that require low noise performance.
Applications:
The AD820BN is well-suited for a wide range of applications, including:
- Photodiode amplification
- Medical instrumentation
- Portable and battery-operated equipment
- Data acquisition systems
- Active filters and buffers
- Industrial process controls
With its combination of low power consumption, high precision, and versatile supply voltage range, the AD820BN from Analog Devices Inc. is an excellent choice for designers looking to optimize their systems for both performance and efficiency. Whether used in sensitive instrumentation or portable devices, the AD820BN stands out as a reliable and high-quality operational amplifier.