EN
  • EN
  • DE

AD8197ASTZ-RL

Part No AD8197ASTZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO SWITCH 100LQFP / Video Switch IC I2C, Serial HDMI 1.3 100-LQFP (14x14) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Switch
Applications Consumer Video
Standards HDMI 1.3
Control Interface I²C, Serial
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number AD8197
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39187-AD8197ASTZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8197ASTZ-RL CAD Model

Description

AD8197ASTZ-RL: High-Speed HDMI/DVI Switch by Analog Devices Inc.

The AD8197ASTZ-RL is a state-of-the-art HDMI/DVI switch designed by Analog Devices Inc., a leader in high-performance semiconductors. It is engineered to deliver exceptional signal integrity and performance for high-definition multimedia applications. The product is an ideal solution for advanced television, projector, and monitor setups requiring multiple HDMI or DVI inputs.

Key Features

  • High-Speed Performance: The switch supports HDMI 1.3 specifications, ensuring compatibility with high-speed digital video signals up to 2.25 Gbps, which is suitable for 1080p resolution and higher.
  • Deep Color Support: It can handle deep color depths up to 12 bits per channel, providing a richer and more vibrant visual experience.
  • Audio Return Channel: The AD8197ASTZ-RL supports the audio return channel feature, allowing it to send audio data "upstream" from the display back to the audio controller without the need for a separate audio cable.
  • Multiple Inputs: The device features four inputs that allow users to switch between different HDMI/DVI sources seamlessly.
  • Low Power Consumption: Designed with energy efficiency in mind, the AD8197ASTZ-RL consumes minimal power, making it suitable for always-on applications.
  • Integrated Equalization: Built-in cable equalization ensures signal integrity over long cable runs, reducing the likelihood of signal degradation.

Applications

  • High-Definition Televisions (HDTVs)
  • Digital Projectors
  • High-Resolution Monitors
  • Advanced Video Conferencing Systems
  • Home Theater Systems

The AD8197ASTZ-RL comes in a compact LQFP-100 package, offering a space-saving solution without compromising on functionality. Its robust design and compliance with HDMI 1.3 specifications ensure that it can handle the latest audio and video formats, making it a future-proof investment for both commercial and residential AV systems.

Analog Devices Inc. has designed the AD8197ASTZ-RL to be not only powerful and versatile but also user-friendly, ensuring that it can be integrated into a wide range of high-definition video applications with ease. Whether you are designing a state-of-the-art home theater or a complex digital signage system, the AD8197ASTZ-RL by Analog Devices Inc. is engineered to exceed your expectations.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5335 $67.6005
7+ $18.4890 $129.4230
10+ $17.9113 $179.1130
14+ $17.3335 $242.6690
18+ $16.7557 $301.6026
24+ $15.0224 $360.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess