EN
  • EN
  • DE

AD8184ARZ-REEL7

Part No AD8184ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MULTIPLEXER 4X1 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Video
Number of Channels 1
Dual Supply Voltage(V±) ±4 V to 6 V
-3db Bandwidth 700MHz
Features Buffered
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 008372-AD8184ARZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8184ARZ-REEL7 CAD Model

Description

Product Overview: AD8184ARZ-REEL7

The AD8184ARZ-REEL7 is a high-speed, triple 4:1 multiplexer from Analog Devices Inc., designed for video and other applications requiring high performance. This device is part of Analog Devices' extensive range of switches and multiplexers that are known for their reliability and precision.

Key Features

  • High Bandwidth: The AD8184ARZ-REEL7 offers a remarkable bandwidth of 700 MHz, making it suitable for high-speed signal processing applications.
  • Low Crosstalk: With a crosstalk of -83 dB at 5 MHz, this multiplexer ensures minimal interference between channels, which is critical for maintaining signal integrity in complex systems.
  • Fast Switching: The device boasts a switching time of just 5 ns, allowing for rapid transitions between channels without significant delays.
  • Single Supply Operation: It operates on a single supply voltage ranging from +4.5 V to +5.5 V, simplifying power supply design.
  • Low Power Consumption: The AD8184ARZ-REEL7 is optimized for low power consumption, drawing just 35 mA of supply current, which makes it ideal for power-sensitive applications.

Applications

The AD8184ARZ-REEL7 is versatile and can be used in a range of applications, including:

  • Video multiplexing
  • RGB routing
  • High-speed data acquisition systems
  • ATE (Automatic Test Equipment)
  • Video-on-demand systems

Packaging and Quality

This particular model comes in a 16-lead SOIC package and is available in reel packaging, denoted by the 'REEL7' suffix, which is suitable for automated assembly processes. As with all Analog Devices Inc. products, the AD8184ARZ-REEL7 is manufactured to the highest quality standards, ensuring consistent performance and reliability.

Ordering and Support

For those interested in incorporating the AD8184ARZ-REEL7 into their designs, detailed datasheets, technical documentation, and support are available directly from Analog Devices Inc. or through their authorized distributors. This ensures that designers and engineers have the necessary resources to effectively implement this high-speed multiplexer in their applications.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6527 $53.2216
17+ $6.2316 $105.9372
25+ $6.0211 $150.5275
36+ $5.6000 $201.6000
47+ $5.3895 $253.3065
58+ $5.1790 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess