EN
  • EN
  • DE

AD817AR-REEL

Part No AD817AR-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Speed, Low Power Wide Supply Range Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 350 V/μs
GBP - Gain Bandwidth Product 50MHz
-3db Bandwidth 50MHz
Current - Input Bias 3.3μA
Voltage - Input Offset 500μV
Operating Supply Current 7mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 5 V ~ 36 V, ±2.5 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
RoHS State Request Verification
Win Source Part Number 1138294-AD817AR-REEL
Manufacturer Homepage www.analog.com
Family Name AD817
Introduction Date September 13, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD817AR-REEL CAD Model

Description

Product Overview: AD817AR-REEL by Analog Devices Inc.

The AD817AR-REEL is a high-performance, single-supply operational amplifier from the esteemed manufacturer Analog Devices Inc. This versatile op-amp is designed to cater to a wide array of applications, ranging from telecommunications to test equipment. Its robust design ensures reliable performance in even the most demanding environments.

Key Features

  • High-Speed Performance: The AD817AR-REEL boasts a high slew rate and fast settling time, making it an excellent choice for video and high-speed signal processing applications.
  • Single-Supply Operation: Engineered for convenience, this op-amp can operate from a single supply voltage, simplifying circuit design and power management.
  • Wide Bandwidth: With a bandwidth that extends up to 50 MHz, this operational amplifier is capable of handling a broad range of frequencies with ease.
  • Large Output Drive Capability: The AD817AR-REEL can deliver a substantial output current, which is ideal for driving heavy loads.
  • Low Distortion: Its low distortion characteristics ensure clean and precise signal amplification, crucial for high-fidelity audio and instrumentation applications.

Applications

  • Telecommunications
  • Video Processing
  • Active Filters
  • Test Equipment
  • Audio and High-Fidelity Systems
  • Buffering and Signal Conditioning

The AD817AR-REEL is supplied in a surface-mount package, making it suitable for modern, space-constrained designs. The "REEL" designation indicates that this product is provided in tape and reel packaging, which is optimized for automated assembly processes.

Analog Devices Inc. has a reputation for quality and reliability, and the AD817AR-REEL is no exception. With its excellent linear performance and operational stability over temperature variations, this operational amplifier is a solid choice for designers seeking a high-performance, single-supply solution.

For detailed specifications, application notes, and support documentation, designers and engineers are encouraged to consult the official datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5764 $50.1876
20+ $5.2235 $104.4700
30+ $5.0470 $151.4100
43+ $4.6941 $201.8463
56+ $4.5176 $252.9856
70+ $4.3412 $303.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess