EN
  • EN
  • DE

AD8170ARZ-RL

Part No AD8170ARZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 8SOIC / Multiplexer with Amplifier Interface 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Applications Multiplexer with Amplifier
Voltage - Supply ±4V ~ 6V
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting SMD (SMT)
Base Product Number AD8170
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD8170ARZ-RL-ND,AD8170ARZ-RLCT,ANAANAAD8170ARZ-RL,AD8170ARZ-RLDKR,AD8170ARZ-RLTR,2156-AD8170ARZ-RL
Standard Package 2,500
Win Source Part Number 988431-AD8170ARZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8170ARZ-RL CAD Model

Description

AD8170ARZ-RL Multiplexer by Analog Devices Inc.

The AD8170ARZ-RL is a high-performance, single-supply 2:1 multiplexer from Analog Devices Inc., designed to deliver exceptional video and audio signal routing capabilities. This multiplexer is an ideal choice for various applications, including professional video switching, RGB routing, HDTV systems, and broadcast video equipment. It is also suitable for high-speed data communications and telecommunication systems.

Featuring a wide bandwidth and low crosstalk, the AD8170ARZ-RL ensures minimal signal distortion and high-quality output. The device operates from a single +5 V supply, which simplifies power management within the system. Its low power consumption makes it an efficient choice for power-sensitive designs.

The AD8170ARZ-RL offers a high level of integration, which reduces the need for additional components and simplifies circuit design. The multiplexer comes with a high off-isolation of -83 dB at 5 MHz and a low on-resistance of 25 Ω, ensuring that the signals are switched cleanly and with minimal leakage between channels.

One of the key features of the AD8170ARZ-RL is its high-speed performance. With a -3 dB bandwidth of 300 MHz and a slew rate of 1600 V/μs, it can handle fast signal transitions, making it suitable for high-definition and high-speed signal applications. The device also includes a power-down feature that reduces power consumption when not in active use.

The AD8170ARZ-RL comes in a compact, surface-mountable package, the SOIC-8, which makes it easy to integrate into space-constrained designs. Its improved robustness is evidenced by its extended temperature range, allowing it to operate reliably in diverse environmental conditions.

Analog Devices Inc. is known for its commitment to quality, and the AD8170ARZ-RL is no exception. It is designed to meet the rigorous demands of modern electronic systems, providing designers with a reliable and high-performance solution for their multiplexing needs.

For more detailed specifications and application guidance, designers are encouraged to consult the datasheet and technical resources available from Analog Devices Inc.

You May Also Be Interested in

Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $181.2500 $181.2500
2+ $162.5000 $325.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess