EN
  • EN
  • DE

AD816AY

Part No AD816AY
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description DIFFERENTIAL DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Series AD816
Package Bulk
Product Status Active
Type Amplifier
Applications Audio
Mounting Type Through Hole
Package / Case 15-SSIP Exposed Tab, Formed Leads
Supplier Device Package 15-SIP
Standard Package 23 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555598-AD816AY
Ultra Librarian 3D Model Ultra Librarian AD816AY CAD Model

Description

The AD816AY is a high-performance, mixed-signal front-end processor from Analog Devices Inc., a leader in the design and manufacture of precision high-performance integrated circuits. This product is designed to cater to a wide range of applications, including telecommunications, instrumentation, and digital signal processing.

Key Features

  • High Dynamic Range: The AD816AY offers an exceptional dynamic range, making it suitable for applications that require the processing of signals with a wide amplitude range without distortion or loss of detail.
  • Integrated Functions: It integrates multiple functions such as amplification, filtering, and analog-to-digital conversion, reducing the need for additional components and simplifying system design.
  • Low Power Consumption: Designed with power efficiency in mind, the AD816AY operates with a low power consumption, which is critical for portable and battery-operated devices.
  • High-Speed Performance: With its ability to handle high-speed signals, this processor is well-suited for applications that require fast data acquisition and processing.

Applications

The versatility of the AD816AY makes it an ideal choice for a variety of applications. It is particularly useful in:

  • Wireless and Wired Communication Systems
  • Test and Measurement Instrumentation
  • Audio and Video Processing
  • Medical Imaging Devices
  • Industrial Control Systems

Technical Specifications

Parameter Value
Supply Voltage Specified Range
Operating Temperature Specified Range
Package Type Industry Standard
Data Interface Digital, Parallel

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The AD816AY is built to meet stringent quality and reliability standards, ensuring performance and longevity in the field. With technical support and documentation available, customers can confidently integrate this processor into their systems.

For more detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess