EN
  • EN
  • DE

AD8137WYCPZ-R7

Part No AD8137WYCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, Low Power, Differential ADC Driver | IC OPAMP DIFF 1 CIRCUIT 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Differential
Output Type Differential, Rail-to-Rail
Slew Rate 450V/μs
-3db Bandwidth 110MHz
Current - Input Bias 500nA
Voltage - Input Offset 700μV
Supply Current 3.2mA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) 2.7V ~ 12V, ± 2.7V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP (3x3)
Family Part Number AD8137
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138266-AD8137WYCPZ-R7
Manufacturer Homepage www.aavidthermalloy.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8137WYCPZ-R7 CAD Model

Description

Product Overview: AD8137WYCPZ-R7 by Analog Devices Inc.

The AD8137WYCPZ-R7 is a high-performance, low-cost differential amplifier from the esteemed manufacturer Analog Devices Inc. Designed to meet the rigorous demands of modern electronic systems, this amplifier is a key component for applications requiring the conversion of a single-ended input signal to a differential output signal.

Key Features and Benefits

  • Low Distortion: The AD8137WYCPZ-R7 boasts outstanding distortion performance, making it ideal for driving high-performance analog-to-digital converters (ADCs) without degrading signal quality.
  • Wide Bandwidth: With a high bandwidth of 270 MHz, this differential amplifier can handle high-speed signals with ease, ensuring that it can be used in a variety of high-frequency applications.
  • Low Power Consumption: Power efficiency is a hallmark of this device, with a low quiescent current that makes it suitable for portable and battery-operated equipment.
  • Single Supply Operation: It is capable of operating from a single supply voltage, simplifying power supply design and reducing system complexity.
  • High CMRR: The amplifier features a high common-mode rejection ratio (CMRR), which is critical for applications in noisy environments where maintaining signal fidelity is paramount.

Applications

The versatility of the AD8137WYCPZ-R7 allows it to be utilized across a wide array of applications. It is particularly well-suited for:

  • Driving ADCs in data acquisition systems
  • Twisted pair communications
  • Active filtering and buffering
  • Wireless base station transceiver applications
  • Video and high-speed signal processing

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the AD8137WYCPZ-R7 is no exception. It is manufactured to the highest industry standards, ensuring reliability and performance consistency. The product comes in a compact LFCSP (Lead Frame Chip Scale Package) which allows for efficient use of PCB space.

Whether you are designing a sophisticated communication system or a high-speed data acquisition platform, the AD8137WYCPZ-R7 differential amplifier is an excellent choice for ensuring signal integrity and system performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4451 $54.4510
23+ $4.4678 $102.7594
35+ $4.3282 $151.4870
48+ $4.1885 $201.0480
62+ $4.0489 $251.0318
83+ $3.6301 $301.2983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess