EN
  • EN
  • DE

AD812ARZ

Part No AD812ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP DUAL CURR-FDBK 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Applications Current Feedback
Number of Circuits 2
-3db Bandwidth 145MHz
Slew Rate 1600 V/μs
Operating Supply Current 4.5mA
Channel Output Current 50mA
Supply Voltage - Operating 2.4 V to 36 V, ±1.2 V to 18 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008352-AD812ARZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD812ARZ CAD Model

Description

Product Overview: AD812ARZ by Analog Devices Inc.

The AD812ARZ is a high-performance, dual operational amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This op-amp is part of their extensive range of analog and mixed-signal processing components, engineered to cater to a broad spectrum of electronic applications.

Key Features

  • High Speed: The AD812ARZ boasts a high slew rate and bandwidth, which makes it ideal for video and high-speed signal processing applications.
  • Dual Channel: It features two independent op-amps in a single package, providing excellent channel isolation and saving space on the PCB.
  • Low Distortion: The device is designed to offer low distortion levels, ensuring clear and accurate signal amplification, crucial for high-fidelity audio and instrumentation.
  • Wide Supply Range: It operates on a wide supply voltage range, accommodating various power supply requirements and enhancing its versatility in different circuit configurations.
  • Output Short-Circuit Protection: The AD812ARZ includes protection against short-circuiting, which helps to safeguard the device and the circuitry it is part of.

Applications

The AD812ARZ is suitable for a variety of applications, including but not limited to:

  • Video amplifiers and buffers
  • Cable drivers
  • High-speed data acquisition systems
  • Active filters
  • Professional cameras
  • Audio and video broadcasting equipment

Package and Quality

The AD812ARZ comes in a robust 8-lead SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint and ease of integration into various circuit designs. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

Conclusion

For designers looking for a reliable and high-performing dual op-amp, the AD812ARZ from Analog Devices Inc. offers an excellent balance of speed, precision, and versatility. Its wide range of applications and solid features make it a valuable component in any electronics designer's toolkit.

You May Also Be Interested in

Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Texas Instruments
Need more? Email Us
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1521 $60.7605
11+ $9.9710 $109.6810
16+ $9.6594 $154.5504
22+ $9.3478 $205.6516
28+ $9.0362 $253.0136
38+ $8.1014 $307.8532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess