The AD811JR is a high-performance video operational amplifier designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This amplifier is specifically engineered to optimize the performance of video systems, making it an ideal choice for professional video electronics such as cameras, video switchers, and graphics systems.
Key Features:
- Wide Bandwidth: The AD811JR boasts a wide bandwidth of 140 MHz at a gain of +2, ensuring high-speed performance that can handle a broad range of frequencies with minimal distortion.
- High Output Current: With an output current of 50 mA, this op-amp can drive multiple loads or high-capacitance lines, offering flexibility in a variety of applications.
- Low Distortion: Its low distortion characteristics make it suitable for precision video applications, delivering clear and accurate signal amplification.
- Settling Time: A fast settling time of 50 ns to 0.1% makes the AD811JR ideal for high-speed data acquisition and processing tasks.
- Differential Gain and Phase Errors: The device exhibits low differential gain and phase errors, which is crucial for maintaining signal integrity in video applications.
Applications:
The AD811JR is versatile and can be used in a variety of applications beyond video systems. These include:
- High-speed data acquisition
- RGB preamps and cable drivers
- Video switchers and routers
- Test equipment and instrumentation
- Professional photography equipment
Technical Specifications:
| Parameter |
Value |
| Bandwidth |
140 MHz |
| Output Current |
50 mA |
| Settling Time |
50 ns |
| Differential Gain Error |
0.02% |
| Differential Phase Error |
0.05° |
With its robust set of features, the AD811JR from Analog Devices Inc. is a top-tier choice for professionals seeking a high-quality operational amplifier for video and high-speed applications.