AD8110ASTZ High-Speed 16 x 16 Video Crosspoint Switch
The AD8110ASTZ is a high-performance 16 x 16 video crosspoint switch designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced switch is housed in a 100-lead LQFP package and is ideal for a wide range of applications, including professional video switching, routing, and signal distribution.
Key Features
- High Bandwidth: The AD8110ASTZ boasts a high bandwidth of 200 MHz, making it suitable for high-resolution video signal switching without degradation of the video quality.
- Large Crosspoint Array: With a 16 x 16 array, this switch allows for versatile routing options, enabling the connection of any of its 16 inputs to any or all outputs simultaneously.
- Gain Flatness: Excellent gain flatness ensures consistent signal strength across different channels, which is critical for maintaining the integrity of video signals.
- Low Crosstalk: The device features very low crosstalk between channels, which is essential for maintaining signal clarity in complex video routing scenarios.
- Serial Digital Interface (SDI) Capability: The AD8110ASTZ supports SDI video formats, making it compatible with professional broadcast video standards.
Applications
- Professional Video Switching and Routing
- Security Systems
- Video-on-Demand Servers
- Conference Room Video Systems
- Broadcast Video Systems
Technical Specifications
| Parameter |
Value |
| Package Type |
100-Lead LQFP |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage |
±5 V |
| Bandwidth |
200 MHz |
| Crosstalk |
-80 dB @ 5 MHz |
The AD8110ASTZ from Analog Devices Inc. is a robust and reliable solution for high-speed video signal management. Its exceptional performance and versatility make it a top choice for any application requiring a high-quality video crosspoint switch.