EN
  • EN
  • DE

AD8065ARZ-REEL7

Part No AD8065ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Performance, 145 MHz FastFET™ Op Amps | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 180V/μs
-3db Bandwidth 145MHz
Current - Input Bias 3pA
Voltage - Input Offset 400μV
Supply Current 6.6mA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 5V ~ 24V, ±2.5V ~ 12V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8065
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138214-AD8065ARZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8065ARZ-REEL7 CAD Model

Description

Product Overview: AD8065ARZ-REEL7 from Analog Devices Inc.

The AD8065ARZ-REEL7 is a high-performance, fast FET input operational amplifier from the renowned manufacturer Analog Devices Inc. This precision analog component is designed to offer a blend of speed and accuracy, making it an ideal choice for a wide range of applications, including data acquisition systems, test and measurement equipment, and high-speed communications infrastructure.

With its low input bias current, low offset voltage, and high speed, the AD8065ARZ-REEL7 provides excellent dynamic response and is optimized for driving high-performance analog-to-digital converters (ADCs) or buffering high-speed digital-to-analog converters (DACs). Its high slew rate and fast settling time ensure that signals are processed with minimal distortion and maximum fidelity.

This operational amplifier comes in a compact 8-lead SOIC package and is part of the tape and reel packaging option, denoted by the 'REEL7' suffix, which is suitable for automated assembly processes. This makes the AD8065ARZ-REEL7 a convenient choice for mass production environments where efficiency and reliability are paramount.

Key Features:

  • High-Speed Performance: The device boasts a high bandwidth and fast slew rate, enabling quick signal processing and reduced response times.
  • Low Distortion: With its FET input stage, the AD8065ARZ-REEL7 offers low harmonic distortion, making it perfect for audio and high-fidelity applications.
  • Low Noise: The operational amplifier features low voltage noise, which is essential for precision instrumentation and sensitive measurement equipment.
  • Wide Supply Voltage Range: It supports a wide range of supply voltages, accommodating various application requirements and simplifying power supply design.
  • Robust Thermal Performance: The device operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

  • High-speed data acquisition systems
  • Professional audio equipment
  • Active filters and amplifiers
  • ADC/DAC buffer amplifiers
  • Medical imaging systems
  • Telecommunications infrastructure

The AD8065ARZ-REEL7 operational amplifier is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components that meet the demanding requirements of today's advanced electronic systems. Whether you're designing for professional audio, medical, or communication applications, this op-amp is engineered to deliver exceptional performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7732 $52.8248
29+ $3.5344 $102.4976
44+ $3.4150 $150.2600
63+ $3.1762 $200.1006
82+ $3.0568 $250.6576
103+ $2.9374 $302.5522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,420 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess