The AD8057ARTZ-R2 is a high-performance, voltage feedback amplifier designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This particular model is part of their extensive range of amplifiers and comparators, known for their reliability and precision.
Key Features
- Wide Bandwidth: The AD8057ARTZ-R2 offers a wide bandwidth of 325 MHz, making it suitable for high-speed signal processing applications.
- Fast Settling Time: With a fast settling time, this amplifier is ideal for applications requiring quick and accurate signal response.
- Low Distortion: The low distortion characteristics ensure high fidelity signal amplification, critical for audio and instrumentation applications.
- High Output Current: It can deliver a high output current, which is beneficial for driving heavier loads or for applications requiring high power.
- Single Supply Operation: The device is capable of operating from a single supply, simplifying power supply design and reducing system complexity.
Applications
The AD8057ARTZ-R2 is versatile and can be used in a variety of applications, including:
- High-speed ADC/DAC buffers
- Video and communications equipment
- Active filters and amplifiers
- Test and measurement systems
- Medical imaging devices
Product Specifications
| Parameter |
Value |
| Amplifier Type |
Voltage Feedback |
| Number of Circuits |
1 |
| Slew Rate |
230 V/µs |
| Gain Bandwidth Product |
325 MHz |
| Operating Temperature |
-40°C to +85°C |
| Package / Case |
SOT-23-5 |
For detailed technical specifications, application notes, and support documentation, please refer to the official Analog Devices Inc. website or contact their support team.