Product Overview: AD8057ART-REEL7
The AD8057ART-REEL7 is a high-performance, voltage feedback amplifier from the esteemed manufacturer Analog Devices Inc. Known for its compact size and robust functionality, this amplifier is a versatile component suitable for a wide range of applications, including communications, imaging systems, and test equipment.
Key Features
- High Speed: The AD8057ART-REEL7 boasts a high slew rate and bandwidth, making it an excellent choice for applications requiring fast signal processing.
- Low Distortion: It offers low harmonic distortion, which is critical for maintaining signal integrity in high-fidelity audio and video systems.
- Single Supply Operation: This amplifier can operate from a single supply voltage, simplifying power supply design and saving space on the PCB.
- Wide Operating Range: With an operating range that supports a variety of supply voltages, the AD8057ART-REEL7 provides design flexibility for different system requirements.
- Low Power Consumption: It is designed for low power consumption, which is ideal for portable and battery-powered devices.
Applications
The AD8057ART-REEL7 is well-suited for a multitude of applications, including:
- Active filters
- Video and audio signal processing
- ADC drivers
- Data acquisition systems
- Wireless communication infrastructure
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality, and the AD8057ART-REEL7 is no exception. It is available in a compact SOT-23 package, which is provided in tape and reel form to facilitate automated assembly processes. This packaging ensures the product is delivered in optimal condition, ready for integration into your system.
Technical Specifications
- Amplifier Type: Voltage Feedback
- Number of Circuits: 1
- Slew Rate: Typically 230 V/µs
- Gain Bandwidth Product: 325 MHz
- -3dB Bandwidth: 125 MHz
- Operating Temperature Range: -40°C to +85°C
- Package / Case: SOT-23-5
- Mounting Type: Surface Mount
For designers looking for a reliable and efficient voltage feedback amplifier capable of handling high-speed signals with precision, the AD8057ART-REEL7 from Analog Devices Inc. is an excellent choice that promises performance and quality.