EN
  • EN
  • DE

AD8054ARU-REEL

Part No AD8054ARU-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, High Speed Rail-to-Rail Amplifiers / Op Amp Quad High Speed Amplifier R-R O/P ±6V/12V 14-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 172031-AD8054ARU-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name AD8054
Introduction Date October 28, 1997
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8054ARU-REEL CAD Model

Description

Product Overview: AD8054ARU-REEL by Analog Devices Inc.

The AD8054ARU-REEL is a high-performance, quad-channel voltage feedback amplifier designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This amplifier is part of a family of high-speed amplifiers that deliver exceptional speed and bandwidth while maintaining low power consumption and low distortion, making it an ideal choice for a wide array of applications.

Key Features and Benefits

  • High Speed: With a high slew rate and fast settling time, the AD8054ARU-REEL is optimized for high-speed signal processing applications, including video, communications, and instrumentation.
  • Wide Bandwidth: The device offers a wide bandwidth, ensuring excellent signal fidelity and making it suitable for high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8054ARU-REEL is designed to operate with low power consumption, which is crucial for portable and battery-powered devices.
  • Low Distortion: The amplifier provides low harmonic distortion, which is essential for maintaining signal integrity in precision applications.
  • Multiple Channels: As a quad-channel amplifier, it allows for multiple signal processing channels within a single package, saving space and reducing component count in complex systems.

Applications

The versatility of the AD8054ARU-REEL makes it suitable for a diverse range of applications, including:

  • Active filters
  • Video and multimedia systems
  • Test and measurement equipment
  • ADC/DAC buffer
  • Communication systems
  • High-speed data acquisition

Product Specifications

The AD8054ARU-REEL comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is conducive to space-constrained applications. The device operates over a wide range of supply voltages and temperatures, ensuring reliability and robustness in various operating conditions.

Packaging and Availability

The AD8054ARU-REEL is supplied in a reel packaging format, facilitating efficient handling and manufacturing processes, particularly for high-volume production. Analog Devices Inc. ensures the availability of this product through its extensive distribution network, providing support and seamless integration for designers and manufacturers worldwide.

For detailed specifications, application notes, and further information, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales office to ensure the best possible design-in support.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3281 $65.3124
8+ $13.3975 $107.1800
12+ $12.9788 $155.7456
16+ $12.5601 $200.9616
21+ $12.1415 $254.9715
28+ $10.8854 $304.7912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess