EN
  • EN
  • DE

AD8051ARZ

Part No AD8051ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 110MHZ RRO 8SOIC / Op Amp Single High Speed Amplifier R-R O/P ±6V/12V 8-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 98
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 170 V/µs
-3db Bandwidth 110MHz
Current - Input Bias 1.4µA
Voltage - Input Offset 1.8mV
Current - Supply 4.8mA
Current - Output / Channel 45mA
Voltage - Supply Single/Dual (±) 3 V ~ 12 V ±1.5 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Catalog Voltage Feedback
Win Source Part Number 077139-AD8051ARZ
Popularity Medium
Supply and Demand Status Balance
Family Name AD8051
Introduction Date October 28, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian AD8051ARZ CAD Model

Description

Analog Devices Inc. AD8051ARZ Low Cost, High Speed, Rail-to-Rail Amplifier

The AD8051ARZ from Analog Devices Inc. is a compact, high-performance voltage feedback amplifier designed to meet a wide range of application requirements. This device is part of a family of single, dual, and quad amplifiers which offer a blend of performance, features, and price that is unmatched in the industry. The AD8051ARZ, in particular, is a single-channel amplifier that comes in a small SOIC package, making it an ideal choice for space-constrained applications.

With its rail-to-rail output swing, the AD8051ARZ is capable of delivering a wide dynamic range, which is particularly beneficial for single-supply operations. This feature, coupled with a low input bias current and a high slew rate of 230 V/μs, makes the device suitable for driving analog-to-digital converters (ADCs) and for use in high-speed signal conditioning systems, video electronics, and other high-performance applications.

The AD8051ARZ operates at a supply voltage range of 2.7V to 8V, allowing it to be used in both 3V and 5V systems. This versatility in supply voltage is an advantage for designers looking to integrate the amplifier into both legacy and modern circuits. Additionally, the device boasts a wide bandwidth of 300 MHz, which ensures that signals are amplified with minimal distortion and high fidelity.

For applications requiring low power consumption, the AD8051ARZ is an excellent choice. It offers a low power operation with a quiescent current of just 5 mA, which is beneficial for portable and battery-powered devices where power efficiency is critical. Furthermore, the amplifier has a high load drive capability, capable of driving 50 mA of load current.

Engineers and designers will appreciate the ease of use and integration offered by the AD8051ARZ. It is available in a standard 8-lead SOIC package and is rated for operation over the extended industrial temperature range of -40°C to +85°C. With its combination of high speed, low cost, and rail-to-rail output, the AD8051ARZ from Analog Devices Inc. is a versatile and practical choice for a multitude of electronic designs.

For more detailed specifications and application information, please refer to the AD8051ARZ datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0980 $54.8820
20+ $5.0035 $100.0700
31+ $4.8472 $150.2632
43+ $4.6908 $201.7044
56+ $4.5344 $253.9264
74+ $4.0654 $300.8396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess