EN
  • EN
  • DE

AD8044ANZ

Part No AD8044ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad 150 MHz Rail-to-Rail Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 190 V/μs
-3db Bandwidth 160MHz
Current - Input Bias 2μA
Voltage - Input Offset 1.4mV
Operating Supply Current 11.5mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 3 V ~ 12 V, ±1.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1138172-AD8044ANZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8044
Introduction Date September 11, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8044ANZ CAD Model

Description

The AD8044ANZ from Analog Devices Inc. is a high-performance, quad-channel voltage feedback amplifier that is designed to deliver fast settling times and high slew rates. This amplifier is a perfect choice for applications requiring a combination of high speed, low power consumption, and good DC performance.

Key Features

  • High Speed: With a 160 MHz bandwidth and a slew rate of 400 V/µs, the AD8044ANZ is capable of handling high-speed signal processing tasks with ease.
  • Low Distortion: The device offers outstanding distortion performance, making it suitable for high-fidelity audio applications and high-speed data acquisition systems.
  • Power Efficiency: Despite its high-speed capabilities, the AD8044ANZ operates on a low supply current, making it an energy-efficient solution for portable and battery-powered devices.
  • Flexible Power Supply: It can be powered from a single supply voltage ranging from +3 V to +12 V, or dual supplies of ±1.5 V to ±6 V, giving designers flexibility in various circuit configurations.

Applications

The versatility of the AD8044ANZ allows it to be used in a wide array of applications, including:

  • Active filters
  • Cable drivers
  • Video and communications equipment
  • ADC/DAC buffers
  • Audio and video broadcasting systems
  • Test and measurement instrumentation

Reliability and Quality

Analog Devices Inc. is known for their commitment to quality and reliability, and the AD8044ANZ is no exception. It is available in a 14-pin PDIP (Plastic Dual In-line Package), which is widely accepted in commercial and industrial temperature ranges, ensuring robustness and ease of integration into a variety of systems.

Whether you are designing a high-speed communication system or looking to enhance audio signal integrity, the AD8044ANZ offers a balanced solution that does not compromise on performance or power efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess