EN
  • EN
  • DE

AD8041ARZ-REEL

Part No AD8041ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AD8041
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8041ARZ-REELTR, AD8041ARZ-REEL-ND, AD8041ARZ-REELCT, AD8041ARZ-REELDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909861-AD8041ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8041ARZ-REEL CAD Model

Description

Product Overview: AD8041ARZ-REEL from Analog Devices Inc.

The AD8041ARZ-REEL is a high-performance, single-supply voltage feedback amplifier from Analog Devices Inc., designed to offer a blend of speed and precision that makes it suitable for a wide range of applications. This component is provided in a convenient reel packaging, facilitating its integration into automated manufacturing processes.

Key Features

  • High Speed: The AD8041ARZ-REEL boasts a high slew rate and fast settling time, making it ideal for high-speed signal processing applications.
  • Low Distortion: With its low harmonic distortion, this amplifier is well-suited for driving ADCs or for use in high-quality audio equipment.
  • Single-Supply Operation: It operates from a single supply voltage, simplifying power supply design and conserving power in portable devices.
  • Wide Bandwidth: The device features a wide bandwidth, which is essential for maintaining signal integrity in high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8041ARZ-REEL is designed to be power-efficient, making it an excellent choice for battery-operated devices.

Applications

The versatility of the AD8041ARZ-REEL allows it to be used in various applications, including:

  • Active filters
  • Video and RF amplification
  • Cable drivers
  • ADC/DAC buffering
  • Audio processing
  • Test and measurement equipment

Technical Specifications

The AD8041ARZ-REEL operates within the temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. It is characterized by a typical supply voltage of 5V, but it can also operate at a range of 3V to 12V, providing flexibility in system design. The amplifier comes in a compact SOIC package, making it easy to fit into space-constrained applications.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8041ARZ-REEL is no exception. It undergoes rigorous testing to ensure it meets the high standards expected from industry-leading electronic components. The reel packaging format ensures that the product is well-protected during shipping and handling, reducing the risk of damage before assembly.

Whether you're designing a high-speed data acquisition system, a professional audio interface, or a sophisticated control circuit, the AD8041ARZ-REEL offers the performance and reliability that professionals demand.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4239 $54.2390
20+ $5.0806 $101.6120
31+ $4.9090 $152.1790
44+ $4.5657 $200.8908
57+ $4.3941 $250.4637
72+ $4.2224 $304.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,250 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess