EN
  • EN
  • DE

AD8033AKS-EBZ

Part No AD8033AKS-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR AD8033AKS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Channels per IC 1 - Single
Amplifier Type Voltage Feedback
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part SC-70-5 Package
Win Source Part Number 767545-AD8033AKS-EBZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD8033
Introduction Date August 16, 2002
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD8033AKS-EBZ CAD Model

Description

Product Overview: AD8033AKS-EBZ

The AD8033AKS-EBZ from Analog Devices Inc. is a high-performance, single-supply amplifier evaluation board designed to showcase the capabilities of the AD8033 FastFET™ op-amp. This evaluation board is an excellent tool for engineers and designers to explore the features and performance of the AD8033 amplifier in various circuit configurations and applications.

Key Features of the AD8033AKS-EBZ

  • High-Speed Operation: The AD8033 FastFET™ op-amp is known for its high-speed performance, making it suitable for applications requiring fast settling times and high slew rates.
  • Single-Supply Voltage: Designed to operate on a single supply voltage, the AD8033AKS-EBZ simplifies power supply requirements and is ideal for battery-powered and portable applications.
  • Wide Bandwidth: With a wide bandwidth, the AD8033 op-amp can handle a variety of signals, making it versatile for use in communication systems, video processing, and other high-frequency applications.
  • Low Distortion: The AD8033 features low distortion characteristics, which is crucial for maintaining signal integrity in high-fidelity audio systems and precision instrumentation.
  • Compact Form Factor: The evaluation board comes in a compact size, allowing for easy integration into existing setups without requiring significant space.
  • Flexible Configuration: The AD8033AKS-EBZ provides various test points and jumper settings, enabling users to quickly reconfigure the board to test different circuit topologies and parameters.

Applications

The AD8033AKS-EBZ is suitable for a wide range of applications, including:

  • Active filters
  • ADC drivers
  • Video amplifiers
  • Signal conditioning
  • Photodiode preamplifiers
  • Medical instrumentation
  • Portable test equipment

Conclusion

The AD8033AKS-EBZ evaluation board from Analog Devices Inc. is a versatile and easy-to-use platform for testing the AD8033 FastFET™ op-amp. Whether you're working on high-speed communication systems, precision measurement equipment, or portable devices, this evaluation board is an invaluable tool for assessing performance and accelerating the development process. With its robust feature set and flexible configuration options, the AD8033AKS-EBZ is designed to meet the demands of a wide array of applications in the electronics industry.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR THS4304
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-1YRJ
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-2YRM
Lowest to $6.7827
MaxLinear Inc
EVAL BOARD RAIL-TO-RAIL I/O AMP / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA818
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4932-2YCP
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DIFF OPAMP ADA4940-1
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4860-1YRJ
Need more? Email Us
Texas Instruments
BOARD EVAL HS MONO AMP SOT23 / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0000 $60.0000
10+ $12.3077 $123.0770
15+ $11.9231 $178.8465
21+ $11.5385 $242.3085
26+ $11.1538 $289.9988
35+ $10.0000 $350.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess