EN
  • EN
  • DE

AD8032ANZ

Part No AD8032ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 80MHZ RRO 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 50
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 35 V/µs
-3db Bandwidth 80MHz
Current - Input Bias 450nA
Voltage - Input Offset 1mV
Current - Supply 900µA
Current - Output / Channel 15mA
Voltage - Supply Single/Dual (±) 2.7 V ~ 12 V ±1.35 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300" 7.62mm)
Manufacturer Device Package 8-PDIP
Catalog Voltage Feedback
Win Source Part Number 077129-AD8032ANZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8032ANZ CAD Model

Description

Product Overview: AD8032ANZ from Analog Devices Inc.

The AD8032ANZ is a high-performance, dual voltage feedback amplifier designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is part of their extensive range of amplifiers and comparators, renowned for their reliability and cutting-edge technology.

Key Features

  • Low Power Consumption: The AD8032ANZ operates with a low supply current of just 800 µA per amplifier, making it an excellent choice for battery-powered applications where power efficiency is critical.
  • Wide Supply Voltage Range: It can operate across a wide supply voltage range from 2.7 V to 12 V, providing designers with flexibility in various circuit configurations and ensuring compatibility with a range of other components.
  • High Speed: With a bandwidth of 80 MHz and a slew rate of 80 V/µs, the AD8032ANZ is capable of handling high-speed signals, which is essential for applications requiring fast response times and signal processing.
  • Rail-to-Rail Output: The amplifier features a rail-to-rail output swing, which allows for a greater dynamic range, especially useful in single-supply operations and in driving ADCs to their full capacity.
  • Low Distortion: It offers low distortion performance, which is vital for maintaining signal integrity in high-fidelity audio applications and precision measurement equipment.

Applications

The AD8032ANZ is versatile and can be used in a wide array of applications including:

  • Portable and battery-powered devices
  • ADC buffer amplifiers
  • Video and communications equipment
  • Active filters
  • Signal conditioning
  • Audio and instrumentation

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality, and the AD8032ANZ is no exception. It is built to offer exceptional performance stability and reliability over its operational life. The product is available in an 8-lead PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, providing a robust physical connection that is favored in many industrial and commercial environments.

In summary, the AD8032ANZ from Analog Devices Inc. is a high-quality, low-power, dual operational amplifier that delivers speed, efficiency, and precision, making it an ideal choice for a vast range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7427 $63.1697
25+ $4.7124 $117.8100
38+ $4.5646 $173.4548
53+ $4.4179 $234.1487
68+ $4.2700 $290.3600
91+ $3.8288 $348.4208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess