EN
  • EN
  • DE

AD80275BBCZ

Part No AD80275BBCZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816603-AD80275BBCZ
Ultra Librarian 3D Model Ultra Librarian AD80275BBCZ CAD Model

Description

Product Overview: AD80275BBCZ from Analog Devices Inc.

The AD80275BBCZ is a high-performance, precision operational amplifier (op-amp) developed by Analog Devices Inc., a leader in semiconductor design and manufacturing. This op-amp is part of a product line renowned for its exceptional accuracy, low noise, and robust functionality, making it an ideal choice for a wide range of applications, including medical instruments, test and measurement equipment, and professional audio systems.

Featuring a combination of low offset voltage, low input bias current, and high speed, the AD80275BBCZ is designed to deliver superior performance in systems that demand the highest signal fidelity and large dynamic range. The device operates over a wide range of supply voltages, offering designers flexibility in various power environments.

Key Features:

  • Precision Performance: With its low offset voltage and low input bias current, the AD80275BBCZ ensures high accuracy in signal amplification, critical for precision applications.
  • Wide Bandwidth: The device offers a wide bandwidth, facilitating fast response times and the ability to handle high-frequency signals with ease.
  • Low Noise: Engineered to minimize noise, this op-amp is optimal for applications where a clean signal is paramount, such as audio processing and sensitive measurement equipment.
  • Stable Operation: The AD80275BBCZ is designed for stability and reliability, ensuring consistent performance over its lifetime and across various temperature ranges.
  • Versatile Supply Voltage: Capable of operating on a wide range of supply voltages, this op-amp can be integrated into diverse power environments without compromising its performance.

Analog Devices Inc. has packaged the AD80275BBCZ with attention to robustness, providing it in a compact, surface-mount form factor that is suitable for space-constrained applications. The combination of its electrical characteristics and physical design makes this op-amp a go-to solution for engineers looking to enhance the performance of their high-precision electronic systems.

Whether you're designing a professional-grade audio interface, a sensitive medical diagnostic device, or a high-speed data acquisition system, the AD80275BBCZ from Analog Devices Inc. offers the precision, reliability, and versatility needed to excel in demanding environments.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess