EN
  • EN
  • DE

AD80253BCPZ-110

Part No AD80253BCPZ-110
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT DUAL LOW PWR LFCSP / Bit Analog to Digital Converter Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series *
Package Tray
Product Status Active
Base Product Number AD80253
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Win Source Part Number 859701-AD80253BCPZ-110
Ultra Librarian 3D Model Ultra Librarian AD80253BCPZ-110 CAD Model

Description

Product Overview: AD80253BCPZ-110 by Analog Devices Inc.

The AD80253BCPZ-110 is a high-performance, integrated circuit brought to you by Analog Devices Inc., a leader in the field of precision engineering. This particular model is designed to cater to a wide array of applications, ranging from telecommunications to industrial control systems.

Key Features

  • High-Speed Operation: The AD80253BCPZ-110 operates at a clock speed of 110 MHz, making it suitable for high-speed signal processing tasks.
  • Low Power Consumption: It is designed to be power-efficient, which is critical for portable and battery-powered applications.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), it occupies minimal space on a PCB, allowing for a more streamlined design.
  • Integrated Features: The device includes a variety of integrated features that reduce the need for external components, thus simplifying the design and reducing overall system cost.
  • Robust Temperature Range: It is designed to operate reliably over a wide temperature range, making it suitable for industrial environments.

Applications

The AD80253BCPZ-110 is versatile and can be used in multiple applications such as:

  • High-speed data acquisition systems
  • Digital signal processing
  • Wireless communication infrastructure
  • Aerospace and defense electronics
  • Medical imaging equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the AD80253BCPZ-110 is no exception. It is built to meet the highest standards of performance and reliability, ensuring that it performs as expected in the most demanding situations.

Ordering Information

To order or inquire about the AD80253BCPZ-110, customers can visit the Analog Devices Inc. website or contact an authorized distributor. The product is available for immediate shipment, subject to stock availability.

Note: For detailed technical specifications, please refer to the AD80253BCPZ-110 datasheet.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess