EN
  • EN
  • DE

AD8016ARB-REEL

Part No AD8016ARB-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Power, High Output Current xDSL Line Driver / ADSL Driver Single 24-Pin SOIC W Bat T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Analog Devices Inc.
Win Source Part Number 171971-AD8016ARB-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD8016
Introduction Date August 10, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8016ARB-REEL CAD Model

Description

Product Overview: AD8016ARB-REEL

The AD8016ARB-REEL from Analog Devices Inc. is a high-performance, wideband, dual-channel differential amplifier designed to meet a diverse range of signal processing requirements. Packaged in a convenient reel for automated assembly processes, this component is ideal for integration in high-volume production environments. The AD8016ARB-REEL is particularly well-suited for applications requiring high-speed data transmission and reception, such as broadband communications, cable modems, and fiber-optic systems.

Key Features

  • High Output Current: Capable of delivering a substantial output current, this amplifier can drive heavy loads with ease.
  • Wide Bandwidth: The AD8016ARB-REEL offers a broad frequency range, making it suitable for applications that require the processing of high-speed signals.
  • Low Distortion: With its low distortion characteristics, the amplifier ensures signal integrity, which is critical for high-fidelity and high-accuracy systems.
  • Differential Architecture: The differential design provides improved noise immunity and is ideal for balanced signal applications.
  • Power Efficiency: The device is optimized for low power consumption, which is essential for portable and power-sensitive applications.

Applications

  • Cable Modems
  • Fiber Optic Receivers and Transmitters
  • Broadband Communications Infrastructure
  • High-Speed Data Acquisition Systems
  • Wireless Infrastructure

Technical Specifications

  • Supply Voltage Range: The AD8016ARB-REEL operates over a wide supply voltage range, accommodating various system power requirements.
  • Package Type: Supplied in a reel format, this amplifier is presented in a package that facilitates automated assembly, reducing manufacturing time and costs.
  • Manufacturer: Analog Devices Inc. is a leading manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications.

The AD8016ARB-REEL is a testament to Analog Devices Inc.'s commitment to providing innovative and reliable components that push the boundaries of signal processing technology. Its robust design and versatile performance make it a top choice for engineers and designers looking to create advanced communication systems and high-speed data interfaces.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,410 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess