EN
  • EN
  • DE

AD8003ACPZ-REEL7

Part No AD8003ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1.65GHZ 24LFCSP / Op Amp Triple High Speed Amplifier ±5V/10V 24-Pin LFCSP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 3
Slew Rate 3800 V/μs
-3db Bandwidth 1.65GHz
Current - Input Bias 7μA
Voltage - Input Offset 700μV
Operating Supply Current 9.5mA
Channel Output Current 100mA
Supply Voltage - Operating 4.5 V to 10 V, ±2.25 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 008295-AD8003ACPZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD8003
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8003ACPZ-REEL7 CAD Model

Description

Product Overview: AD8003ACPZ-REEL7

The AD8003ACPZ-REEL7 is a high-performance, triple current feedback operational amplifier from Analog Devices Inc., designed to offer a combination of high speed and excellent video specifications. This makes it an ideal choice for professional video electronics, RGB amplifiers, and high-speed signal processing applications.

Key Features

  • High Speed: With a bandwidth of 1.5 GHz, the AD8003 allows for fast signal processing, making it suitable for high-speed applications.
  • Low Distortion: The low distortion levels ensure clear and accurate signal amplification, which is crucial for maintaining signal integrity in high-performance systems.
  • High Output Current: The device can deliver a high output current, providing the drive necessary for a variety of loads.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8003 is designed to operate with low power consumption, contributing to energy-efficient designs.
  • Flexible Supply Voltage: It operates over a wide range of supply voltages, from ±2.5 V to ±5 V, providing design flexibility for different system requirements.

Applications

  • Professional video electronics
  • RGB amplifiers
  • Cable drivers
  • High-speed signal processing
  • Test equipment
  • ADC/DAC buffers

Product Specifications

The AD8003ACPZ-REEL7 is packaged in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications. It is provided in a tape and reel format (REEL7), which facilitates efficient handling and manufacturing processes, particularly for high-volume production.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8003ACPZ-REEL7 is no exception. It is built to meet the rigorous standards expected in professional equipment, ensuring long-term performance and stability.

For designers seeking a high-speed operational amplifier with excellent video performance, the AD8003ACPZ-REEL7 offers a compelling mix of features that can enhance the performance and efficiency of a wide range of electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1125 $52.4500
9+ $12.2826 $110.5434
13+ $11.8676 $154.2788
19+ $11.0377 $209.7163
24+ $10.6228 $254.9472
30+ $10.2078 $306.2340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,510 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess