EN
  • EN
  • DE

AD8000YRDZ-REEL7

Part No AD8000YRDZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.5 GHz Ultrahigh Speed Op Amp | IC OPAMP CFA 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Current Feedback
Slew Rate 4100V/μs
-3db Bandwidth 1.58GHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Supply Current 13.5mA
Current - Output / Channel 100mA
Supply Voltage , Single/Dual (±) 4.5V ~ 12V, ±2.25V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Family Part Number AD8000
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138076-AD8000YRDZ-REEL7
Manufacturer Homepage www.analog.com
Family Name AD8000
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8000YRDZ-REEL7 CAD Model

Description

Product Overview: AD8000YRDZ-REEL7

The AD8000YRDZ-REEL7 is a high-performance, single-channel, low distortion amplifier from Analog Devices Inc., known for its exceptional speed and accuracy. This amplifier is part of a product series that is renowned for its wide bandwidth and fast settling time, making it an ideal choice for high-speed signal processing applications.

Key Features and Benefits

  • Exceptional Speed: The AD8000YRDZ-REEL7 boasts a phenomenal gain bandwidth product of 1 GHz, allowing it to handle high-frequency signals with ease.
  • Low Distortion: With its low harmonic distortion, this amplifier ensures signal integrity, making it suitable for precision applications such as medical imaging and professional audio.
  • Fast Settling Time: Its quick settling time enhances the performance of high-speed analog-to-digital converters (ADCs), ensuring accurate digital representation of analog signals.
  • Single Supply Operation: It operates on a single power supply ranging from +3 V to +12 V, simplifying power supply design and reducing system power requirements.
  • Output Swing: The device features rail-to-rail output, which maximizes the dynamic range when operating at low supply voltages.
  • Compact Packaging: Supplied in a compact 7-lead SOT-23 package, the AD8000YRDZ-REEL7 is ideal for space-constrained applications.
  • Reel Packaging: The REEL7 suffix indicates that this product is provided in tape and reel packaging, facilitating efficient assembly for high-volume production.

Applications

The AD8000YRDZ-REEL7 is versatile and can be used in a wide array of applications, including:

  • High-speed data acquisition systems
  • Professional video equipment
  • Test and measurement instruments
  • Communication systems
  • A/D driver amplifiers
  • Medical imaging devices

With its exceptional performance characteristics, the AD8000YRDZ-REEL7 from Analog Devices Inc. is a superior choice for designers looking to enhance the speed and accuracy of their high-performance systems. Its combination of speed, low distortion, and flexible supply voltage options make it a versatile component for a multitude of cutting-edge electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3986 $51.7902
17+ $6.0706 $103.2002
26+ $5.8809 $152.9034
36+ $5.6912 $204.8832
46+ $5.5015 $253.0690
61+ $4.9324 $300.8764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,341 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess