EN
  • EN
  • DE

AD7995YRJZ-1RL

Part No AD7995YRJZ-1RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 10 Bit Analog to Digital Converter 3, 4 Input 1 SAR SOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
Family Name AD7995
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859693-AD7995YRJZ-1RL
Ultra Librarian 3D Model Ultra Librarian AD7995YRJZ-1RL CAD Model

Description

AD7995YRJZ-1RL - Analog Devices Inc.

The AD7995YRJZ-1RL is a high-performance, 4-channel, 10-bit analog-to-digital converter (ADC) with an I2C-compatible interface, produced by the renowned semiconductor manufacturer Analog Devices Inc. This ADC is designed to operate from a single 2.7 V to 5.5 V power supply, making it ideal for a wide range of applications including battery-powered devices, data acquisition systems, and medical instruments.

One of the key features of the AD7995YRJZ-1RL is its small form factor. Housed in a compact SOT-23 8-lead package, it is optimized for space-constrained applications where size is at a premium. Despite its small size, it does not compromise on performance, offering a fast conversion rate of up to 188.9 kSPS (kilo-samples per second).

The device includes features such as a 2-wire I2C serial interface with a maximum clock frequency of 1.7 MHz, allowing for easy integration into existing digital systems. It also supports a busy indicator, providing a simple means for a microcontroller to monitor the conversion process.

Flexibility is another hallmark of the AD7995YRJZ-1RL, as it offers four single-ended inputs with a sequencer that enables the monitoring of multiple channels. This sequencer can be programmed to scan the ADC inputs in a variety of sequences, which is beneficial for multi-sensor monitoring with minimal processor intervention.

Safety and reliability are ensured through features like the out-of-range indicator, which alerts the system when an input signal is outside of the programmable range. Additionally, the device's low power consumption and power-down mode contribute to energy efficiency, making it suitable for portable and remote sensing applications.

Overall, the AD7995YRJZ-1RL from Analog Devices Inc. is a versatile and reliable ADC solution that provides precise data conversion, digital integration, and the robustness required for demanding applications.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess