EN
  • EN
  • DE

AD7989-1BCPZ-R2

Part No AD7989-1BCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series PulSAR®
Package Tape & Reel
Number of Bits 18
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Mounting SMD (SMT)
Base Product Number AD7989
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7989-1BCPZ-R2CT,AD7989-1BCPZ-R2DKR,2156-AD7989-1BCPZ-R2,ANAANAAD7989-1BCPZ-R2,AD7989-1BCPZ-R2TR
Standard Package 250
Win Source Part Number 998208-AD7989-1BCPZ-R2
Ultra Librarian 3D Model Ultra Librarian AD7989-1BCPZ-R2 CAD Model

Description

Product Overview: AD7989-1BCPZ-R2

The AD7989-1BCPZ-R2 is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., a leading manufacturer known for its precision electronic components. This ADC offers a unique combination of features that make it ideal for low-power, high-precision data acquisition systems, portable devices, and various industrial applications.

Key Features

  • Resolution: The AD7989-1BCPZ-R2 provides a high-resolution 16-bit output, ensuring precise digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 600 kSPS (kilo samples per second), this ADC can handle high-speed signal processing tasks with ease.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes a mere 7 µW of power at 10 kSPS, making it one of the most energy-efficient ADCs in its class.
  • Input Range: The input range is fully differential and accepts ±V REF, where V REF can be between 2.4 V to 5.1 V, providing flexibility in various system designs.
  • Interface: The ADC features a SPI-compatible serial interface, which simplifies the integration with most microcontrollers and digital systems.
  • Package: Housed in a compact 10-lead LFCSP (Lead Frame Chip Scale Package), the AD7989-1BCPZ-R2 is optimized for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.

Applications

The AD7989-1BCPZ-R2 is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Data acquisition systems
  • Portable medical instruments
  • Industrial process control
  • Instrumentation and control systems
  • Communications systems

Conclusion

With its high resolution, low power consumption, and fast sampling rate, the AD7989-1BCPZ-R2 from Analog Devices Inc. is an excellent choice for designers who require an ADC that combines performance with efficiency. Its robust design and flexible input range make it suitable for a wide array of applications, solidifying its position as a go-to component for precision analog-to-digital conversion needs.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess