EN
  • EN
  • DE

AD7988-1BCPZ-RL7

Part No AD7988-1BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 10LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Series PulSAR®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad, CSP
Case / Package 10-LFCSP-WD (3x3)
Family Name AD7988
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7988-1BCPZ-RL7TR, AD7988-1BCPZ-RL7CT, AD7988-1BCPZ-RL7DKR, AD7988-1BCPZ-RL7-ND, AD79881BCPZRL7
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909843-AD7988-1BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7988-1BCPZ-RL7 CAD Model

Description

Product Overview: AD7988-1BCPZ-RL7

The AD7988-1BCPZ-RL7 is a precision 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its high-quality and performance-driven components. This particular ADC is part of the PulSAR® family, which is specifically designed for applications requiring low power consumption and compact size without compromising on accuracy.

Key Features

  • Resolution: 16-bit SAR ADC, ensuring high precision in data conversion.
  • Throughput: Offers a throughput rate of 100 kSPS (kilo-samples per second), balancing speed with power efficiency.
  • Power Efficiency: Ultra-low power operation with a typical supply current of just 7 µA at 10 kSPS, making it ideal for battery-powered devices and remote sensing applications.
  • Input Voltage Range: 0 V to VREF input voltage range; the VREF can be set up to 5.5 V.
  • Interface: Features a serial peripheral interface (SPI) that is compatible with several microcontrollers and digital systems.
  • Package: Comes in a compact, 10-lead LFCSP (3 mm x 3 mm) package, which is suitable for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range of -40°C to +125°C.

Applications

The AD7988-1BCPZ-RL7 is versatile and can be used in a wide array of applications, including:

  • Battery-powered equipment
  • Data acquisition systems
  • Portable medical devices
  • Industrial process controls
  • Energy harvesting

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality, and the AD7988-1BCPZ-RL7 is no exception. It is built to deliver consistent performance and reliability for critical applications where precision is paramount.

Whether for industrial instrumentation or sensitive medical equipment, the AD7988-1BCPZ-RL7 provides the accuracy and efficiency needed for advanced electronic systems. Its low power consumption, high precision, and small form factor make it an excellent choice for engineers and designers looking to optimize their designs for both performance and power.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1941 $52.3882
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4777 $253.2101
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess