EN
  • EN
  • DE

AD7985BCPZ

Part No AD7985BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 2.5 MSPS, PulSAR 15.5 mW ADC in LFCSP | IC ADC 16BIT SAR 20LFCSP-WQ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Sampling Rate (Per Second) 2.5M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 2.375V ~ 2.625V
Supply Voltage , Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-WQ (4x4)
Mounting Style SMD
Family Part Number AD7985
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138063-AD7985BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7985BCPZ CAD Model

Description

AD7985BCPZ: High-Precision PulSAR® ADC from Analog Devices Inc.

The AD7985BCPZ is a top-tier 16-bit Analog-to-Digital Converter (ADC) from the renowned manufacturer Analog Devices Inc., designed to deliver exceptional accuracy and speed for a wide range of applications. This PulSAR® ADC is a part of Analog Devices' high-performance product line, which is known for its precision signal processing capabilities.

Key Features:

  • Resolution: The AD7985BCPZ boasts a 16-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 2.5 MSPS (Mega Samples Per Second), this ADC is well-suited for high-speed applications that require rapid data acquisition without sacrificing precision.
  • Throughput: The device ensures efficient data processing, capable of handling high throughput demands in demanding scenarios.
  • Input Voltage Range: It features a wide input voltage range, making it versatile for various signal types.
  • Low Power Consumption: The AD7985BCPZ is engineered for low power operation, which is critical for power-sensitive applications.
  • Interface: It includes a serial peripheral interface (SPI), which allows for easy integration into existing digital systems.
  • Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications:

The AD7985BCPZ is ideal for a broad array of applications, including but not limited to:

  • Medical imaging systems
  • Data acquisition systems
  • Instrumentation and control systems
  • Communications systems
  • Battery-powered devices
  • Portable equipment

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD7985BCPZ is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of real-world applications. Whether you're developing a sophisticated medical device or a high-precision measurement instrument, the AD7985BCPZ is a reliable choice that promises to deliver accuracy and efficiency.

Summary:

In summary, the AD7985BCPZ from Analog Devices Inc. is a high-precision, fast, and low-power 16-bit ADC that offers a versatile solution for a multitude of applications where accuracy and speed are paramount. Its robust feature set and compact packaging make it an excellent choice for designers and engineers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.1894 $62.1894
2+ $51.0272 $102.0544
4+ $49.4326 $197.7304
5+ $47.8380 $239.1900
6+ $46.2434 $277.4604
8+ $41.4596 $331.6768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess