EN
  • EN
  • DE

AD7982BCPZ-RL7

Part No AD7982BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT 1MSPS PULSR 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 18
Sampling Rate 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.375 V to 2.625 V
Digital Supply Voltage 2.375 V to 2.625 V
Temperature Range - Operating -40°C to 85°C
Case / Package 10-LFCSP-WD (3x3)
Win Source Part Number 008283-AD7982BCPZ-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7982BCPZ-RL7 CAD Model

Description

Product Overview: AD7982BCPZ-RL7 by Analog Devices Inc.

The AD7982BCPZ-RL7 is a precision 18-bit, PulSAR® analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This high-performance ADC offers an impressive sampling rate of up to 1 MSPS (Mega-Samples Per Second), making it an ideal choice for high-speed data acquisition in demanding applications.

Designed with the innovative PulSAR architecture, the AD7982BCPZ-RL7 ensures exceptional accuracy and low noise, which is critical for applications requiring the highest level of signal fidelity. The ADC operates from a single 2.5 V power supply and features a wide input bandwidth that supports a variety of signal types.

One of the standout features of the AD7982BCPZ-RL7 is its ease of use. It incorporates a SPI-compatible serial interface, which simplifies the connectivity with most microprocessors and digital systems. This allows for straightforward integration into existing designs, reducing development time and complexity.

The device comes in a compact 10-lead LFCSP (Lead Frame Chip Scale Package) that measures just 3 mm x 3 mm, saving valuable board space in space-constrained applications. Its small footprint does not compromise its performance, as it still delivers the robust functionality expected from Analog Devices products.

Applications for the AD7982BCPZ-RL7 are diverse and include medical imaging, precision data acquisition, instrumentation, and battery-powered devices. Its high level of precision also makes it suitable for industrial control systems and automation where accurate measurement is crucial.

Reliability is a hallmark of Analog Devices, and the AD7982BCPZ-RL7 is no exception. It is designed to meet stringent industrial temperature ranges from -40°C to +125°C, ensuring stable operation in harsh environments.

In summary, the AD7982BCPZ-RL7 ADC from Analog Devices Inc. is a top-tier component that offers a blend of precision, speed, and compactness, making it a versatile choice for a wide array of high-performance applications.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2274 $96.4548
3+ $39.5712 $118.7136
5+ $38.3347 $191.6735
7+ $37.0981 $259.6867
9+ $35.8615 $322.7535
11+ $32.1517 $353.6687
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess