EN
  • EN
  • DE

SMLJ70ATR-T

Part No SMLJ70ATR-T
Manufacturer Microsemi Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microsemi Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838224-SMLJ70ATR-T
Ultra Librarian 3D Model Ultra Librarian SMLJ70ATR-T CAD Model

Description

The SMLJ70ATR-T is a Transient Voltage Suppressor (TVS) diode manufactured by Microsemi Corporation. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This TVS diode is commonly used in various electronic systems to enhance their reliability and prevent damage from overvoltage events.

Applications:

  • Protection of I/O interfaces
  • Protection of data lines
  • Protection of power supplies
  • Protection of signal lines
  • Protection of microprocessors and microcontrollers

Features:

  • Surface Mount Device (SMD) package
  • High surge capability
  • Fast response time
  • Low clamping voltage
  • Unidirectional configuration
  • RoHS compliant

Benefits:

  • Effective protection against voltage transients, improving system reliability.
  • Fast response time ensures quick clamping of transient voltages.
  • Low clamping voltage minimizes stress on protected components.
  • Compact SMD package allows for easy integration into circuit boards.
  • RoHS compliance ensures environmental friendliness.

Technical Specifications:

The SMLJ70ATR-T has a standoff voltage of 70V and a breakdown voltage typically between 77.8V and 86V. It is designed to handle a peak pulse power of 3000W under specific test conditions (10/1000µs waveform). The clamping voltage at this peak pulse current is specified in the datasheet. The device has a fast response time, typically in the picosecond range, enabling it to quickly clamp transient voltages. The operating temperature range is typically from -55°C to +150°C. Proper PCB layout and soldering techniques are important to ensure the TVS diode's optimal performance. Consult the Microsemi datasheet for detailed electrical characteristics, surge ratings, and application notes to properly apply this device.

The SMLJ70ATR-T is designed for automated assembly processes and is supplied on tape and reel for easy handling with pick-and-place equipment. It is crucial to follow the manufacturer's recommendations for soldering profiles and storage conditions to maintain the device's integrity and performance.

You May Also Be Interested in

Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess