EN
  • EN
  • DE

AD7981HFZ

Part No AD7981HFZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 10CFLATPACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 SAR 10-CFlatPack
Manufacturer Analog Devices Inc.
Series PulSAR®
Package Bulk
Operating Temperature Range -55°C ~ 210°C
Mounting Surface Mount
Package 10-CFlatPack
Case / Package 10-CFlatPack
Family Name AD7981
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909842-AD7981HFZ
Ultra Librarian 3D Model Ultra Librarian AD7981HFZ CAD Model

Description

AD7981HFZ - Precision PulSAR® A/D Converter by Analog Devices Inc.

The AD7981HFZ is a high-performance 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in high-precision signal processing technology. This ADC is part of the PulSAR® family, which is acclaimed for its excellent noise performance and outstanding throughput rates. The AD7981HFZ is designed to deliver a perfect balance between speed, precision, and power consumption, making it an ideal choice for a wide range of applications, including medical instruments, industrial control systems, and data acquisition devices.

Key Features:

  • Resolution: 16-bit SAR ADC with no missing codes.
  • Sampling Rate: Offers a fast throughput rate of 1 MSPS (mega-samples per second).
  • Input Type: Differential input with a wide input common-mode range, providing flexibility in signal acquisition.
  • Power Efficiency: Low power consumption with only 7 mW at 1 MSPS, which decreases to 70 µW in standby mode.
  • Interface: Serial interface with SPI-compatible serial data output for easy integration into digital systems.
  • Reference: On-chip reference buffer simplifies design complexity.
  • Package: Available in a compact 10-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

Performance Advantages:

The AD7981HFZ is engineered to deliver high-fidelity data conversion with a signal-to-noise ratio (SNR) that ensures precise readings for critical applications. Its low distortion characteristics and high dynamic range make it an excellent choice for scenarios where accuracy is paramount. The ADC's fast sampling rate allows for real-time data processing, which is essential for high-speed control and monitoring systems.

Applications:

  • Medical Imaging Systems
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Industrial Process Controls
  • Instrumentation and Control Systems

With its robust design and versatile features, the AD7981HFZ from Analog Devices Inc. stands out as a superior ADC solution for designers seeking to optimize performance while maintaining energy efficiency in their digital conversion applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess