EN
  • EN
  • DE

AD797BRZ-REEL

Part No AD797BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultralow Distortion, Ultralow Noise Op Amp | IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type General Purpose
Slew Rate 20V/μs
Gain Bandwidth Product 110MHz
-3db Bandwidth 8MHz
Current - Input Bias 250nA
Voltage - Input Offset 10μV
Supply Current 8.2mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) ±5V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD797
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1138055-AD797BRZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD797BRZ-REEL CAD Model

Description

Analog Devices Inc. AD797BRZ-REEL Ultra Low Noise Precision Operational Amplifier

The AD797BRZ-REEL from Analog Devices Inc. is a high-performance, ultra-low noise operational amplifier designed for professional audio equipment, medical equipment, and other applications requiring optimal noise performance. This precision op-amp offers a unique combination of low noise and high speed, making it an excellent choice for sensitive audio preamplifiers, hydrophones, and other acoustic sensors where signal integrity is paramount.

Key Features and Benefits

  • Ultra-Low Noise Performance: The AD797BRZ-REEL boasts an exceptional voltage noise density of 0.9 nV/√Hz at 1 kHz, minimizing noise in your signal chain and preserving signal fidelity.
  • Wide Bandwidth: With a wide bandwidth of 110 MHz at a gain of +1, this op-amp can handle a broad range of frequencies, making it versatile for various high-speed applications.
  • High Output Drive Capability: Capable of delivering up to ±10 V output swing into a 600Ω load, the AD797 can drive high-performance audio converters with ease.
  • Excellent Settling Time: A fast settling time of 15 μs to 0.01% ensures quick and accurate response to signal changes, ideal for precision instrumentation.
  • Low Total Harmonic Distortion: With a very low THD of -120 dB, this operational amplifier preserves the integrity of the original signal, making it suitable for high-end audio applications.

Applications

  • Professional Audio Equipment
  • Medical Imaging Systems
  • Spectroscopy
  • Seismic Detection Systems
  • Instrumentation

The AD797BRZ-REEL is available in a compact SOIC package, ensuring a small footprint on PCBs and is part of a tape and reel packaging, facilitating efficient handling and manufacturing. With its low distortion, high speed, and ultra-low noise characteristics, the AD797BRZ-REEL from Analog Devices Inc. sets the standard for high-performance operational amplifiers in the industry.

Whether you are designing a state-of-the-art audio system, a sensitive medical instrument, or any application where noise performance is critical, the AD797BRZ-REEL is an excellent choice for achieving unparalleled sound quality and precision.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8260 $54.7820
16+ $6.4213 $102.7408
25+ $6.2207 $155.5175
34+ $6.0200 $204.6800
43+ $5.8193 $250.2299
58+ $5.2173 $302.6034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess