EN
  • EN
  • DE

AD7940BRJZ-REEL7

Part No AD7940BRJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 3 mW, 100 kSPS, 14-Bit ADC in 6-Lead SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Resolution 14
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.5 V ~ 5.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1138027-AD7940BRJZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7940
Introduction Date November 08, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7940BRJZ-REEL7 CAD Model

Description

Product Overview: AD7940BRJZ-REEL7

The AD7940BRJZ-REEL7 is a high-performance, 14-bit, 800 kSPS, charge redistribution successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC is designed for applications requiring fast data acquisition and exceptional accuracy, such as medical imaging, data acquisition systems, and industrial process control. Its compact package and low power consumption make it an ideal choice for portable and battery-powered applications.

Key Features

  • Resolution: The device boasts a 14-bit resolution, ensuring high precision in digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 800 kSPS, it is capable of capturing fast-changing signals without compromising data integrity.
  • Low Power Consumption: The AD7940BRJZ-REEL7 is optimized for power efficiency, drawing only 1.2 mW at the full 800 kSPS rate, which is critical for battery-operated devices.
  • Input Voltage Range: It features a pseudo-differential unipolar input range that makes it versatile for various signal types.
  • Interface: The device includes a serial interface compatible with several digital interfaces, facilitating easy integration with microcontrollers and DSPs.
  • Package: Supplied in a compact 10-lead MSOP (Mini Small Outline Package), the AD7940BRJZ-REEL7 is suitable for space-constrained applications.
  • Temperature Range: It operates over the industrial temperature range of -40°C to +85°C, ensuring reliability across diverse environments.

Applications

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Battery-Powered Instruments
  • Industrial Process Control
  • Instrumentation and Control Systems

The AD7940BRJZ-REEL7 from Analog Devices Inc. represents a blend of performance, efficiency, and reliability. Whether deployed in the rigorous demands of medical diagnostics or the precision needs of industrial automation, this ADC stands out as a top-tier component for sophisticated electronic systems. Its availability in reel packaging (REEL7) also facilitates its use in automated manufacturing processes, ensuring a steady supply for high-volume production.

For designers and engineers seeking a robust and precise data conversion solution, the AD7940BRJZ-REEL7 offers a compelling option that promises to meet and exceed the stringent requirements of today's advanced electronic applications.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess