EN
  • EN
  • DE

AD7928WBRUZ-REEL

Part No AD7928WBRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 20TSSOP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting SMD (SMT)
Base Product Number AD7928
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7928WBRUZ-REELTR,AD7928WBRUZ-REELDKR-ND,AD7928WBRUZ-REELDKR,505-AD7928WBRUZ-REELDKR,505-AD7928WBRUZ-REELTR,AD7928WBRUZ-REELCT,505-AD7928WBRUZ-REELCT,2156-AD7928WBRUZ-REEL,-2735-AD7928WBRUZ-REELCT,-2735-AD7928WBRUZ-REELDKR,AD7928WBRUZ-REELCT-ND,ANAANAAD7928WBRUZ-REEL,AD7928WBRUZ-REELTR-ND,AD7928WBRUZ-REEL-ND,AD7928WBRUZREEL
Standard Package 2,500
Win Source Part Number 998686-AD7928WBRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7928WBRUZ-REEL CAD Model

Description

Product Overview: AD7928WBRUZ-REEL

The AD7928WBRUZ-REEL is a high-performance, 8-channel, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leading name in precision high-performance integrated circuits. This ADC is part of a series of devices that feature a 12-bit ADC with a fast track-and-hold and a high-speed serial interface. Designed to operate from a single 2.7 V to 5.25 V power supply, the AD7928 is optimized for dynamic performance and low power in applications where a small package size is critical.

Key Features

  • Resolution: The AD7928 boasts a 12-bit resolution, offering fine granularity for precise data conversion from analog signals to digital form.
  • Multiple Input Channels: With 8 single-ended input channels, this device provides flexibility for multiplexed data acquisition systems, allowing for multiple sensor readings with a single ADC.
  • Sampling Rate: It features a fast conversion rate of up to 1 MSPS (million samples per second), ensuring timely data capture for real-time applications.
  • Interface: The device includes a high-speed SPI-compatible serial interface, facilitating easy integration with a wide range of microcontrollers and digital systems.
  • Power Supply: The ADC operates on a single 2.7 V to 5.25 V power supply, accommodating various power environments and contributing to system power efficiency.
  • Low Power Consumption: It is designed for low power operation, which is ideal for battery-powered devices and power-sensitive applications.
  • Package: The AD7928 is available in a compact 20-lead TSSOP (Thin Shrink Small Outline Package), making it suitable for space-constrained applications.
  • Temperature Range: The device is specified for operation over the extended industrial temperature range of −40°C to +85°C, ensuring reliability in harsh environments.

Applications

The AD7928WBRUZ-REEL is suitable for a wide array of applications, including:

  • Data acquisition systems
  • Battery-powered instruments
  • Medical instruments
  • Industrial control systems
  • Communication systems

With its robust feature set, the AD7928WBRUZ-REEL from Analog Devices Inc. stands out as a versatile and efficient solution for precise data conversion in both commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9631 $63.8524
8+ $13.0979 $104.7832
12+ $12.6886 $152.2632
17+ $12.2793 $208.7481
22+ $11.8700 $261.1400
29+ $10.6421 $308.6209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess