AD7928BRUZ Product Overview
The AD7928BRUZ is a high-performance, 8-channel, 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is part of the AD7928 series and is designed to operate from a single 2.7 V to 5.25 V power supply, making it an ideal solution for battery-powered devices and low-voltage data acquisition systems.
Key Features
- Resolution: 12-bit ADC offering fine detail in the conversion process.
- Channels: 8 single-ended inputs provide flexibility for various signal sources.
- Throughput Rate: Up to 1 MSPS (Mega-Samples Per Second), enabling fast data acquisition.
- Interface: Serial interface compatible with SPI, QSPI, MICROWIRE, and DSP interface standards for easy integration into digital systems.
- Supply Voltage: Operates on a single 2.7 V to 5.25 V power supply, accommodating various system voltages.
- Package: Available in a compact 20-lead TSSOP (Thin Shrink Small Outline Package), suitable for space-constrained applications.
Applications
The AD7928BRUZ is versatile and can be used in a broad range of applications, including:
- Data acquisition systems
- Battery-powered instruments
- Medical instruments
- Industrial control systems
- Instrumentation and control
Performance and Quality
Analog Devices Inc. is known for its commitment to high-quality and high-performance products. The AD7928BRUZ is no exception, offering excellent dynamic performance with a signal-to-noise ratio (SNR) that ensures accurate readings. The device's low power consumption makes it an excellent choice for power-sensitive applications.
Conclusion
Overall, the AD7928BRUZ from Analog Devices Inc. is a robust and reliable ADC solution that provides high-speed, accurate data conversion across multiple channels. Its compatibility with various serial interfaces and low power requirements make it an excellent choice for designers looking to integrate an ADC into their next project.