EN
  • EN
  • DE

AD7923BRU-REEL7

Part No AD7923BRU-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC Adc 12 Bit 4CH W/seq 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Number of Bits 12
Number of Pins 16
Packaging Tape & Reel (TR)
RoHS Non-Compliant
Win Source Part Number 1018082-AD7923BRU-REEL7
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7923BRU-REEL7 CAD Model

Description

AD7923BRU-REEL7 - High-Performance 12-Bit ADC from Analog Devices Inc.

The AD7923BRU-REEL7 is a state-of-the-art 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leading manufacturer in the semiconductor industry. This compact and efficient component is part of the AD7923 series, which is renowned for its high-speed data acquisition and exceptional accuracy. The AD7923BRU-REEL7 is specifically designed for applications that require fast and precise digital representation of analog signals. It is an ideal choice for embedded systems, medical instruments, industrial control systems, and any application where space and power efficiency are critical.

Key Features:

  • Resolution: The AD7923BRU-REEL7 offers a high-resolution 12-bit output, providing fine detail in the measurement of analog signals.
  • Channel Count: It comes with four single-ended input channels, giving it the versatility to handle multiple signal sources simultaneously.
  • Sampling Rate: This ADC features a fast sampling rate of up to 1 MSPS (mega-samples per second), ensuring rapid data acquisition for real-time processing.
  • Interface: The device includes a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, facilitating easy integration with a wide range of microcontrollers and digital signal processors.
  • Power Consumption: With its low power consumption, the AD7923BRU-REEL7 is optimized for power-sensitive applications. It operates on a single 2.7 V to 5.25 V supply.
  • Package: The component is available in a TSSOP-16 package, which is known for its small footprint and suitability for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, making it reliable in various environmental conditions.

Applications:

  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Medical Imaging
  • Industrial Process Control
  • Instrumentation and Control Systems

The AD7923BRU-REEL7 is available in tape and reel format, ensuring it is ready for automated assembly processes, enhancing manufacturing efficiency. With its combination of high-speed performance, multiple input channels, and low power consumption, the AD7923BRU-REEL7 from Analog Devices Inc. stands out as a top-tier ADC solution for a wide range of demanding applications.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7080 $62.7880
22+ $5.3407 $117.4954
34+ $5.1559 $175.3006
49+ $4.7875 $234.5875
63+ $4.6038 $290.0394
79+ $4.4202 $349.1958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess