EN
  • EN
  • DE

AD790JNZ

Part No AD790JNZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC PREC COMPARATOR HS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 4.5 V to 7 V, ±2.25 V to 16.5 V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 5μA @ 5V
Current - Quiescent (Max) 10mA
CMRR, PSRR (Typ) 95dB CMRR, 90dB PSRR
Propagation Delay (Max) 50ns
Hysteresis 500μV
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 086519-AD790JNZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD790JNZ CAD Model

Description

The AD790JNZ is a fast, precise voltage comparator, with a number of features that make it versatile for a wide range of applications. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, the AD790JNZ stands out for its speed and accuracy.

This comparator is designed to deliver a fast response time without sacrificing precision. It boasts a typical response time of 45 ns, making it an excellent choice for systems that require rapid signal processing. The device operates over a wide single or dual supply range, from ±5 V to ±15 V, which allows it to be used in various circuit configurations.

One of the key features of the AD790JNZ is its latch function, which provides users with the ability to control the output stage. This can be particularly useful in applications where it is necessary to capture the output at a specific time. Additionally, the comparator has a strobe function that enables the output to be turned off, thus allowing for multiplexing in multi-channel applications.

The AD790JNZ also exhibits a low input bias current and a low offset voltage, which contributes to its high precision. These characteristics are essential when dealing with low amplitude signals or when the comparator is used in data acquisition systems where accuracy is critical.

The robust design of the AD790JNZ ensures it is reliable in various environments, with a specified temperature range from 0°C to 70°C. The device is available in an 8-lead PDIP (Plastic Dual In-line Package), making it compatible with standard breadboards and sockets for easy integration into prototype or production circuits.

Whether you're designing a high-speed data acquisition system, a pulse generator, zero-crossing detectors, or a window comparator, the AD790JNZ from Analog Devices Inc. offers the performance and reliability you need to ensure your projects succeed.

You May Also Be Interested in

Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3731 $61.1193
6+ $16.7164 $100.2984
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,138 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess