EN
  • EN
  • DE

AD7896ARZ-REEL

Part No AD7896ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8SOIC / 2.7 V to 5.5 V, 12-Bit ADC in 8-Lead SOIC/PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Number of Bits 12
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Part Number Series AD7896
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806507-AD7896ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7896ARZ-REEL CAD Model

Description

The AD7896ARZ-REEL is a high-performance, 12-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is part of the REEL packaging series, indicating its delivery in tape and reel format suitable for automated assembly processes.

Key Features

  • Resolution: 12-bit accuracy without missing codes, providing precise digital representation of analog signals.
  • Sampling Rate: Capable of up to 500 kSPS, making it suitable for high-speed applications that require rapid data acquisition.
  • Input Type: Single-ended input, simplifying the signal design requirements and reducing the complexity of the input stage.
  • Power Supply: Operates from a single 5V power supply, making it compatible with a wide range of industrial and consumer applications.
  • Power Dissipation: Low power consumption with typical power dissipation of 75 mW, ideal for power-sensitive designs.
  • Interface: Features a serial interface, allowing for easy integration with microcontrollers and digital systems.
  • Package: Comes in a compact SOIC package, ensuring a small footprint on the PCB and ease of handling in manufacturing.

Applications

The AD7896ARZ-REEL is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Process control
  • Instrumentation
  • Battery-powered systems
  • Communications systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7896ARZ-REEL ADC is manufactured to the highest standards, ensuring consistent performance and durability for industrial and commercial applications. With its robust design and reliable operation, this ADC is a preferred choice for engineers and designers looking for accurate and efficient data conversion solutions.

Ordering Information

The product is available in a reel package, facilitating the efficient assembly for high-volume production. For ordering, refer to the part number AD7896ARZ-REEL and contact an authorized distributor or visit the Analog Devices Inc. website for more information.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess