The AD7893BRZ-2 from Analog Devices Inc. is a high-performance, 12-bit analog-to-digital converter (ADC) that offers a unique combination of speed, accuracy, and ease of use. Designed to operate within a single +5 V power supply, this ADC is capable of converting analog input signals to 12-bit digital data at a throughput rate of 6 MSPS (mega samples per second).
Key Features:
- Resolution: 12-bit accuracy without missing codes, providing precise digital representation of the input signal.
- Throughput Rate: Fast 6 MSPS sampling rate, ideal for high-speed data acquisition and real-time processing applications.
- Input Voltage Range: The AD7893BRZ-2 accepts a 0 V to VREF input voltage range, where VREF can be up to 5 V.
- Interface: Features a high-speed, serial interface that simplifies the connections to microprocessors and DSPs, reducing the number of I/O lines required.
- Power Supply: Operates from a single +5 V supply, minimizing power consumption and making it suitable for portable or compact systems.
- Package: Available in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, it is designed to save space on PCBs.
Applications:
The AD7893BRZ-2 is versatile and can be used in a variety of applications, including:
- Data acquisition systems
- Medical instruments
- Instrumentation
- Communication systems
- Process control
Performance:
With its high level of integration and performance, the AD7893BRZ-2 requires minimal external components, which can reduce system cost and complexity. The device's inherent flexibility makes it an excellent choice for a wide array of applications where speed and accuracy are paramount.
For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website.