EN
  • EN
  • DE

AD7893BNZ-10

Part No AD7893BNZ-10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SRL T/H LP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 117k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-PDIP
Win Source Part Number 198638-AD7893BNZ-10
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7893BNZ-10 CAD Model

Description

The AD7893BNZ-10 is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leading company in the semiconductor industry. This precision ADC is designed to offer a combination of speed, accuracy, and ease-of-use that is ideal for a wide range of applications including data acquisition systems, industrial control, medical equipment, and instrumentation.

Key Features:

  • Resolution: 12-bit resolution provides high accuracy for precise data conversion.
  • Sampling Rate: Fast conversion rate of 10 MSPS (mega samples per second) allows for real-time data processing.
  • Interface: Features a serial interface for easy integration with microprocessors and digital systems.
  • Power Supply: Operates on a single 5V power supply, minimizing power consumption and making it suitable for portable devices.
  • Input Range: The input voltage range is 0 to VREF, with VREF typically at 2.5V, providing flexibility in various signal conditions.
  • Package: Available in a compact 16-lead PDIP (Plastic Dual In-line Package), ensuring a small footprint on the circuit board.
  • Temperature Range: Specified for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications:

  • Data Acquisition Systems
  • Process Control
  • Instrumentation
  • Medical Devices
  • Battery-Powered Systems

The AD7893BNZ-10 is engineered to deliver high dynamic performance with its track/hold functionality and a 1.5 µs conversion time. The device's serial interface simplifies the design by reducing the number of I/O lines required from the ADC to the microcontroller or microprocessor. The ADC's inherent versatility makes it an excellent choice for a multitude of applications where precision and speed are paramount.

With its robust design and proven reliability, the AD7893BNZ-10 from Analog Devices Inc. stands out as a top-tier component for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess