EN
  • EN
  • DE

AD7892BRZ-3

Part No AD7892BRZ-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 2.5V 600KSPS 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate 600k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 767505-AD7892BRZ-3
Popularity Medium
Supply and Demand Status Limited
Family Name AD7892
Introduction Date May 14, 1996
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7892BRZ-3 CAD Model

Description

Analog Devices Inc. AD7892BRZ-3: Precision ADC

The AD7892BRZ-3 is a state-of-the-art 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its high precision and performance. This ADC is part of the AD7892 series, which is designed to provide a perfect balance between speed and resolution, making it an excellent choice for a wide range of applications, including industrial control systems, medical devices, and data acquisition systems.

Featuring a successive approximation register (SAR) architecture, the AD7892BRZ-3 delivers fast conversion times while maintaining exceptional accuracy. The device operates on a single 5V power supply and incorporates a track-and-hold function, which ensures that the analog input signal is accurately captured for conversion, even in the presence of noise or rapid signal changes.

The AD7892BRZ-3 comes in a compact 16-lead SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. Its low power consumption is ideal for portable and battery-operated devices, where power efficiency is critical.

Key features of the AD7892BRZ-3 include:

  • High Resolution: 12-bit resolution provides fine detail in the digital representation of analog signals.
  • High Throughput: Capable of up to 600 kSPS (kilo-samples per second), allowing for rapid data acquisition.
  • Single 5V Power Supply: Simplifies power management in mixed voltage systems.
  • Low Power: Consumes minimal power, which enhances the efficiency of the overall system.
  • Serial Interface: Features a serial data interface for straightforward integration with microcontrollers and digital signal processors.
  • Flexible Input Range: The input range can be selected between 0 V to REF IN or ±REF IN/2, offering versatility in signal measurement.
  • On-Chip Track-and-Hold: Ensures accurate sampling of the input signal without the need for external components.

With its robust design and high reliability, the AD7892BRZ-3 from Analog Devices Inc. is a versatile ADC solution that meets the stringent requirements of precision data conversion. Whether it's for industrial automation, instrumentation, or any application where accuracy is paramount, this ADC delivers consistent performance in a user-friendly package.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5066 $57.0132
5+ $23.3900 $116.9500
7+ $22.6591 $158.6137
10+ $21.9281 $219.2810
12+ $21.1972 $254.3664
16+ $19.0044 $304.0704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess