EN
  • EN
  • DE

AD7892BR-3

Part No AD7892BR-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS Single Supply, 12-Bit 600 kSPS ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate 600k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1137955-AD7892BR-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7892
Introduction Date May 14, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7892BR-3 CAD Model

Description

AD7892BR-3 - Precision ADC from Analog Devices Inc.

The AD7892BR-3 is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC offers a unique combination of features that make it ideal for a wide range of applications, including industrial process control, data acquisition systems, and medical instrumentation.

Key Features:

  • Resolution: The AD7892BR-3 boasts a 12-bit resolution, providing precise digital representation of analog signals.
  • Sampling Rate: It features a maximum sampling rate of 600 kilo-samples per second (kSPS), ensuring accurate and timely data conversion for dynamic signals.
  • Input Voltage Range: The ADC operates with a unipolar input voltage range of 0 to +2.5V or +5V, offering flexibility in interfacing with various sensors and signal sources.
  • Low Power Consumption: Designed for power-sensitive applications, it has a typical power consumption of only 20 mW at 5V, making it an energy-efficient choice for portable devices.
  • Interface: The device includes a high-speed serial interface, compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration into existing digital systems.
  • On-Chip Tracking: An on-chip track-and-hold function provides excellent dynamic performance without the need for external components.

Performance:

The AD7892BR-3 is designed to deliver exceptional accuracy and noise performance. Its inherent design minimizes noise and distortion, ensuring high-quality signal conversion. The device features a single-ended input, which simplifies the analog input structure and reduces the complexity of the signal conditioning circuitry.

Applications:

The versatility of the AD7892BR-3 makes it suitable for various applications. Its high-speed and precision characteristics are particularly advantageous in:

  • Automated Test Equipment (ATE)
  • Battery-powered instruments
  • Data acquisition systems
  • Process control systems
  • Medical devices

Overall, the AD7892BR-3 from Analog Devices Inc. is a robust and reliable ADC solution that offers a balance of speed, precision, and power efficiency, making it an excellent choice for designers seeking to enhance the performance of their data conversion systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess