EN
  • EN
  • DE

AD7892ARZ-3REEL

Part No AD7892ARZ-3REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 24SOIC / 12 Bit Analog to Digital Converter 2 Input 1 SAR 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Bits 12
Sampling Rate (Per Second) 600k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting SMD (SMT)
Base Product Number AD7892
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7892ARZ-3REELTR,AD7892ARZ-3REEL-ND,2156-AD7892ARZ-3REEL,AD7892ARZ-3REELCT,AD7892ARZ-3REELDKR,ANAANAAD7892ARZ-3REEL
Standard Package 1,000
Win Source Part Number 1007510-AD7892ARZ-3REEL
Ultra Librarian 3D Model Ultra Librarian AD7892ARZ-3REEL CAD Model

Description

Product Overview: AD7892ARZ-3REEL

The AD7892ARZ-3REEL is a high-performance, single-channel 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance semiconductors. This ADC is designed with precision and speed in mind, making it an ideal choice for a broad range of applications, including industrial process control, instrumentation, medical devices, and data acquisition systems.

Key Features

  • Resolution: 12-bit ADC offering fine detail in signal conversion.
  • Sampling Rate: Features a fast sampling rate, providing quick data acquisition.
  • Input Voltage Range: Accommodates a flexible input voltage range, making it suitable for various signal types.
  • Power Supply: Operates on a single 5 V power supply, simplifying power management in system designs.
  • Interface: Equipped with a serial interface for easy integration into most microcontroller-based systems.
  • Package: Available in a compact surface-mount package, ideal for space-constrained applications.
  • Temperature Range: Designed to operate over an industrial temperature range, ensuring reliability in harsh environments.

Applications

The AD7892ARZ-3REEL is versatile and can be used in a variety of applications, including:

  • Industrial Process Controls
  • Instrumentation and Measurement Systems
  • Medical Imaging and Diagnostic Equipment
  • Data Acquisition Systems
  • Battery-Powered Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7892ARZ-3REEL is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for critical applications. The device also comes in a reel package, which is ideal for automated assembly processes, reducing manufacturing time and costs.

Ordering Information

To order the AD7892ARZ-3REEL or to obtain more information about pricing and availability, please contact Analog Devices Inc. or an authorized distributor. Ensure that you refer to the correct part number to avoid any confusion or errors in the ordering process.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.3780 $61.3780
2+ $50.3614 $100.7228
4+ $48.7876 $195.1504
5+ $47.2138 $236.0690
6+ $45.6401 $273.8406
8+ $40.9187 $327.3496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,142 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess