EN
  • EN
  • DE

AD7892ARZ-1REEL

Part No AD7892ARZ-1REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT LP 500KSPS 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 500k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SOIC
Win Source Part Number 118826-AD7892ARZ-1REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7892ARZ-1REEL CAD Model

Description

Product Overview: AD7892ARZ-1REEL

The AD7892ARZ-1REEL is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in precision high-performance data conversion technology. This ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including industrial control systems, medical devices, and data acquisition systems.

With its 12-bit resolution, the AD7892ARZ-1REEL provides fine-grain detail in the analog signal conversion process, ensuring that the digital representation closely matches the original signal. This level of precision makes it an ideal choice for applications where data integrity is paramount.

Key Features:

  • High Resolution: 12-bit resolution offers precise digital representation of the analog input signal.
  • High-Speed Conversion: Fast conversion rate allows for real-time data processing, suitable for demanding applications.
  • Single Supply Operation: Operates from a single 5 V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: Optimized for low power operation, reducing the thermal footprint and power requirements of the system.
  • Serial Interface: Features a serial interface for easy integration with microprocessors and digital systems.
  • Compact Package: Available in a small footprint surface-mount package, making it suitable for space-constrained applications.

Applications:

  • Industrial Control Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Process Control

The AD7892ARZ-1REEL is part of the REEL packaging series, which ensures that the product is provided in a tape and reel format. This packaging is suitable for automated assembly processes, facilitating efficient manufacturing and handling for high-volume production. Analog Devices Inc. has a reputation for producing high-quality, reliable components, and the AD7892ARZ-1REEL is no exception. It offers designers a robust ADC solution that combines performance, precision, and ease of use.

Whether you are developing sophisticated industrial systems or innovative consumer electronics, the AD7892ARZ-1REEL by Analog Devices Inc. is an excellent choice for your analog-to-digital conversion needs, providing a balance of performance, power efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3528 $61.0584
6+ $16.6997 $100.1982
10+ $16.1779 $161.7790
13+ $15.6560 $203.5280
17+ $15.1341 $257.2797
23+ $13.5685 $312.0755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess