EN
  • EN
  • DE

AD7890SQ-10

Part No AD7890SQ-10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LC2MOS 8-Channel, 12-Bit Serial, Data Acquisition System | IC DAS 12BIT 117K 24CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 117k
Data Interface Serial
Voltage Supply Source Single Supply
Supply Voltage (V) 5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 24-CDIP
Supplier Device Package 24-CDIP
Family Part Number AD7890
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1137944-AD7890SQ-10
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7890SQ-10 CAD Model

Description

Analog Devices AD7890SQ-10: Precision ADC

The AD7890SQ-10 is a high-performance, 12-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Analog Devices Inc. This precision ADC is designed to offer a compelling blend of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of data acquisition systems and measurement applications.

Featuring a fast throughput rate of 10 MSPS (million samples per second), the AD7890SQ-10 ensures rapid data acquisition, which is essential for capturing transient signals and for use in systems where response time is critical. The ADC operates on a single 5V power supply, which simplifies the power design requirements for system integrators and helps to reduce the overall power consumption of the end application.

At the core of the AD7890SQ-10 is a successive approximation register (SAR) architecture, known for its robust performance and consistency in conversion results. This architecture, coupled with the ADC's inherent low noise characteristics, results in a high signal-to-noise ratio (SNR), ensuring that the digital output closely represents the original analog signal.

The device features an on-chip track-and-hold circuit, which facilitates accurate sampling of input signals without the need for an external sample-and-hold component. This not only saves board space but also reduces system complexity and potential sources of error. The AD7890SQ-10 provides a parallel interface for easy integration with microcontrollers, DSPs, and other digital systems, further enhancing its versatility.

With its industrial temperature range of -55°C to +125°C, the AD7890SQ-10 is robust enough to operate in harsh environments, making it suitable for industrial, automotive, and military applications where reliability is paramount. The device is available in a 24-pin CERDIP (Ceramic Dual In-line Package), which offers excellent thermal and mechanical properties.

In summary, the AD7890SQ-10 from Analog Devices Inc. is a top-tier ADC that offers an optimal mix of speed, precision, and power efficiency, packaged in a durable and reliable form factor. It is a compelling choice for engineers seeking a high-quality ADC for their data acquisition and measurement needs.

You May Also Be Interested in

Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $196.2407 $196.2407
2+ $175.9399 $351.8798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess